EN
  • EN
  • DE

296-15777-1-ND

Part No 296-15777-1-ND
Manufacturer Texas Instruments
Catalog Transistors (BJT) - Arrays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843057-296-15777-1-ND
Ultra Librarian 3D Model Ultra Librarian 296-15777-1-ND CAD Model

Description

The 296-15777-1-ND is a high-performance integrated circuit from Texas Instruments, designed to cater to a broad range of applications in the electronics industry. This precision component is known for its reliability and versatility, making it a go-to choice for engineers and designers looking for quality and performance.

Key Features

  • Manufacturer: Texas Instruments
  • Part Number: 296-15777-1-ND
  • Type: Integrated Circuit (IC)
  • Category: Semiconductor
  • Application: Suitable for a variety of electronic applications, including but not limited to, power management, signal processing, and data conversion.

Performance and Quality

The 296-15777-1-ND is built to deliver high performance with Texas Instruments' state-of-the-art technology. It provides efficient operation and is engineered to meet stringent industry standards, ensuring long-term reliability for critical applications. The IC is characterized by its low power consumption and high precision, which are essential for today's energy-conscious and accuracy-demanding environments.

Design and Integration

With its compact footprint, the 296-15777-1-ND is designed for seamless integration into various circuit designs. It offers excellent thermal performance and is compatible with standard manufacturing processes, facilitating easy adoption into both new and existing projects.

Applications

This Texas Instruments product is highly adaptable and can be used across multiple sectors, including consumer electronics, automotive systems, industrial controls, and communication devices. Its robust design and flexible nature make it ideal for demanding applications that require consistent operation under varying conditions.

Availability and Support

The 296-15777-1-ND is available for order and can be sourced directly through authorized distributors. Texas Instruments provides comprehensive technical support and documentation, ensuring that designers and engineers can leverage the full capabilities of the IC in their applications.

You May Also Be Interested in

Panasonic
TRANS NPN/PNP 50V/10V MINI6
Lowest to $0.2703
Panasonic
TRANS 2NPN 50V 0.1A MINI6
Lowest to $2.7858
Panasonic
TRANS 2PNP 50V 0.5A MINI6
Lowest to $0.3174
Texas Instruments
IC PWR RELAY 7NPN 1:1 16TSSOP
Lowest to $0.4657
Diodes Incorporated
TRANS 2NPN 50V 0.1A SOT963
Lowest to $0.1517
Panasonic
TRANS 2NPN 12V 0.03A MINI6
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Diodes Incorporated
TRANS 2NPN 40V 0.2A SOT363
Lowest to $0.0465
Diodes Incorporated
TRANS 2PNP 40V 0.2A SOT363
Lowest to $0.1351

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess