EN
  • EN
  • DE

APT13003DI-G1

Part No APT13003DI-G1
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS NPN 450V 1.5A TO251
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor NPN 450 V 1.5 A 4MHz 24 W Through Hole TO-251
Manufacturer Diodes Incorporated
Package Tube
Part Status Obsolete
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-251-3 Short Leads, IPak, TO-251AA
Case / Package TO-251
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number APT13003DI-G1DDI, APT13003DI-G1DI
Quantity per package 3600
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861577-APT13003DI-G1
Ultra Librarian 3D Model Ultra Librarian APT13003DI-G1 CAD Model

Description

Product Overview: APT13003DI-G1

The APT13003DI-G1 is a robust NPN bipolar junction transistor (BJT) designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This high-performance transistor is specifically engineered to cater to a wide range of applications requiring efficient power control and amplification. Its compact design and superior electrical characteristics make it an ideal choice for designers looking to optimize their electronic circuits.

Key Features

  • Voltage & Current Ratings: The APT13003DI-G1 is capable of handling collector-emitter voltages up to 400V, with a collector current rating of 1.5A, making it suitable for high voltage applications.
  • Power Dissipation: It boasts a power dissipation of 25W, allowing it to manage significant amounts of power without compromising performance.
  • High Gain Bandwidth Product: This transistor offers a transition frequency of 4MHz, providing a high gain bandwidth product which is beneficial for fast-switching applications.
  • Thermal Performance: The APT13003DI-G1 is encapsulated in a TO-92 package, known for its excellent thermal performance, ensuring reliability even under thermal stress.

Applications

The versatility of the APT13003DI-G1 allows it to be utilized in a diverse array of applications. Some of the typical use cases include:

  • Switching power supplies
  • Power management systems
  • Motor controllers
  • Lighting circuits
  • Charging systems

Quality and Reliability

Diodes Incorporated is committed to delivering products with the highest standards of quality and reliability. The APT13003DI-G1 is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets the industry's stringent requirements. Customers can trust in the durability and consistent performance of this transistor, even in demanding environments.

Environmental Compliance

The APT13003DI-G1 is designed with environmental sustainability in mind. It complies with RoHS directives, which means it is free from hazardous substances such as lead, mercury, and cadmium. This compliance reflects Diodes Incorporated's dedication to producing environmentally-friendly products and its commitment to global environmental preservation efforts.

You May Also Be Interested in

ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess