EN
  • EN
  • DE

W10T60P

Part No W10T60P
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case TO-262
Manufacturer Alpha & Omega Semiconductor Inc.
Manufacturer Homepage www.aosmd.com
Win Source Part Number 743137-W10T60P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W10T60P CAD Model

Description

The W10T60P is a 600V, 10A rectifier manufactured by Alpha & Omega Semiconductor (AOS). It is designed for use in power supplies and other high-voltage applications. This diode features a fast recovery time and low forward voltage drop, making it efficient and reliable.

Applications:

  • Power factor correction (PFC) circuits
  • Switching power supplies
  • Freewheeling diodes
  • High-voltage rectification
  • Motor control circuits

Features:

  • Voltage: 600V
  • Current: 10A
  • Fast recovery time
  • Low forward voltage drop
  • High surge current capability
  • Isolated TO-220 package

Benefits:

  • Improved efficiency in power conversion circuits
  • Reduced power losses due to low forward voltage drop
  • Reliable operation in high-voltage environments
  • Fast switching speeds for high-frequency applications
  • Easy to mount with TO-220 package

Technical Specifications:

  • Repetitive Peak Reverse Voltage (VRRM): 600V
  • Average Forward Current (IF(AV)): 10A
  • Peak Forward Surge Current (IFSM): 80A
  • Forward Voltage (VF): Typically 1.2V at 10A (Consult datasheet for precise value)
  • Reverse Recovery Time (trr): Typically 45ns (Consult datasheet for precise value)
  • Operating Temperature Range: -55°C to +150°C
  • Package: TO-220

The W10T60P is a robust and efficient rectifier suitable for demanding power applications. Its fast recovery time and low forward voltage drop contribute to high performance and reliability. Always refer to the manufacturer's datasheet for detailed specifications and application guidelines before use.

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess