EN
  • EN
  • DE

ZXTN19100CGTA

Part No ZXTN19100CGTA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS NPN 100V 5.5A SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 5.5A
VCEO Maximum Collector-Emitter Breakdown Voltage 100V
Max Vce (sat) 430mV @ 550mA, 5.5A
Collector Cut-off Current(Max) 50nA (ICBO)
Typical Gain (hFE) (Min) 200 @ 100mA, 2V
Maximum Power Dissipation 3W
Frequency - Transition 150MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 057871-ZXTN19100CGTA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXTN19100CGTA CAD Model

Description

The ZXTN19100CGTA is a high-performance, energy-efficient NPN transistor from Diodes Incorporated, designed for a variety of applications that require high current and high voltage operations. This bipolar transistor is an essential component in the realm of power management and signal processing, suitable for both commercial and industrial use.

Key Features

  • High Current Capability: With a continuous collector current (Ic) of 7A, the ZXTN19100CGTA can handle significant current, making it ideal for power regulation tasks.
  • High Voltage: The transistor supports a collector-emitter voltage (Vceo) of 100V, which allows it to be used in circuits with higher operating voltages.
  • Low Saturation Voltage: It possesses a low collector-emitter saturation voltage (Vce(sat)), which minimizes power loss and improves efficiency in switching applications.
  • High Power Dissipation: With a power dissipation of 2W, this device can withstand higher thermal environments and is capable of dissipating heat effectively.
  • SOT-223 Packaging: The ZXTN19100CGTA comes in a compact SOT-223 package, which is suitable for surface-mount technology (SMT) and helps to save space on printed circuit boards (PCBs).

Applications

The ZXTN19100CGTA is versatile and can be utilized in a wide range of applications. It is particularly well-suited for:

  • Power management circuits
  • DC-DC converters
  • Battery chargers
  • Motor control circuits
  • Switching regulators
  • Amplification and switching applications

Reliability and Quality

Diodes Incorporated is known for its commitment to quality and reliability, and the ZXTN19100CGTA is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability and performance in demanding conditions. This product is RoHS compliant and is manufactured with the environment in mind, reducing hazardous substances in its construction.

Conclusion

Whether for use in commercial electronics or industrial power systems, the ZXTN19100CGTA by Diodes Incorporated provides a reliable and efficient solution for high-voltage, high-current applications. Its robust design and versatile packaging make it a valuable component for designers looking to optimize their power management systems.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess