EN
  • EN
  • DE

SMJ320C50GFAM50

Part No SMJ320C50GFAM50
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP, 16-BIT SIZE, 16-EXT BIT, 50
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A001A2C
HTSUS 8542.31.0001
Win Source Part Number 934262-SMJ320C50GFAM50
Ultra Librarian 3D Model Ultra Librarian SMJ320C50GFAM50 CAD Model

Description

Product Overview: SMJ320C50GFAM50

The SMJ320C50GFAM50 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its robust processing capabilities and versatile applications. This product is part of the SMJ320C5x DSP family, which is designed to meet the demanding requirements of high-speed numeric processing tasks.

Key Features

  • Advanced Processing Core: At the heart of the SMJ320C50GFAM50 lies a powerful 32-bit processing core capable of executing up to 50 MIPS (million instructions per second), making it ideal for complex algorithms and real-time data processing.
  • Integrated Memory: The device includes on-chip memory, providing efficient data management and reduced system latency. This integrated memory feature streamlines the design process, as it minimizes the need for external memory components.
  • Flexible Peripheral Set: This DSP is equipped with a variety of peripherals that enhance its connectivity and functionality, including serial ports, timers, and parallel I/O. These peripherals support a wide range of applications and ensure easy integration into system designs.
  • Optimized for Signal Processing: With features like a hardware multiplier, barrel shifter, and accumulator, the SMJ320C50GFAM50 is optimized for tasks such as filtering, FFT (Fast Fourier Transform), and matrix operations.

Applications

The versatility of the SMJ320C50GFAM50 makes it suitable for a multitude of applications across various industries. It is commonly used in:

  • Telecommunications: For voice and data signal processing.
  • Audio Processing: In devices requiring high-quality sound processing like synthesizers and sound mixers.
  • Industrial Control: For motor control, robotics, and process control systems.
  • Medical Equipment: In imaging systems and diagnostic equipment.
  • Instrumentation: For analytical and measurement devices.

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability. The SMJ320C50GFAM50 is no exception, as it is designed to meet stringent industry standards. Moreover, Texas Instruments provides comprehensive technical support and documentation, ensuring that designers can leverage the full potential of this DSP in their applications.

Overall, the SMJ320C50GFAM50 DSP is a testament to Texas Instruments' expertise in creating processors that push the boundaries of speed, efficiency, and versatility. Whether it's for sophisticated audio equipment or advanced industrial systems, this product stands out as a top choice for developers looking to incorporate high-end signal processing capabilities into their designs.

You May Also Be Interested in

Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess