EN
  • EN
  • DE
  • IT

SMJ4416-15JDS

Part No SMJ4416-15JDS
Manufacturer Texas Instruments
Catalog Memory - Controllers
Description PAGE MODE DRAM, 16KX4, 150NS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Controllers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.32.0002
Win Source Part Number 934263-SMJ4416-15JDS
Ultra Librarian 3D Model Ultra Librarian SMJ4416-15JDS CAD Model

Description

The SMJ4416-15JDS from Texas Instruments is a high-performance microprocessor designed for a wide range of applications. This advanced microprocessor is part of the SMJ4416 series, known for its robust processing capabilities and reliability. It is particularly well-suited for industrial, automotive, and communication systems that require efficient data processing and high-speed operations.

Key Features:

  • High-Speed Performance: The SMJ4416-15JDS operates at a clock speed of 15MHz, providing rapid data processing and task execution.
  • Low Power Consumption: Despite its high-speed capabilities, this microprocessor is designed for energy efficiency, making it ideal for battery-powered devices or energy-sensitive applications.
  • Advanced Instruction Set: It comes with a comprehensive instruction set that enables complex computations and control tasks, allowing for versatile programming and application development.
  • Durable Construction: Manufactured with Texas Instruments' rigorous quality standards, the SMJ4416-15JDS is built to withstand harsh industrial environments and provide long-term reliability.
  • Easy Integration: This microprocessor is designed with compatibility in mind, ensuring easy integration with a wide range of peripherals and other electronic components.

Applications:

  • Automotive control systems
  • Industrial automation and control
  • Communication infrastructure
  • Complex data processing units
  • Embedded systems

Technical Specifications:

Parameter Value Clock Speed 15MHz Power Consumption Low Instruction Set Advanced Operating Temperature Specified by manufacturer Package Type Specified by manufacturer

For engineers and developers looking for a reliable and powerful microprocessor, the SMJ4416-15JDS from Texas Instruments offers an excellent balance of speed, power efficiency, and durability. Its advanced features and robust construction make it a top choice for demanding applications that require top-notch performance and longevity.

You May Also Be Interested in

Renesas Electronics America
DDR DRAM, 8MX36
Lowest to $66.5673
Altera
DRAM CONTROLLER, CHMOS,
Need more? Email Us
Renesas Electronics America
DDR DRAM, 8MX36
Lowest to $18.0180
Intel
DRAM CONTROLLER, 2M X 8
Need more? Email Us
Intel
FIRMWARE HUB (FWH)
Lowest to $5.2552
Intel
CACHE CONTROLLER WITH RAM, CMOS,
Lowest to $53.7956
Texas Instruments
PAGE MODE DRAM, 16KX4, 150NS
Need more? Email Us
Renesas Electronics America
DDR DRAM, 16MX18
Need more? Email Us
Renesas Electronics America
DDR DRAM, 8MX36
Lowest to $25.5913

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess