EN
  • EN
  • DE

SN0204008ZGU-TEB

Part No SN0204008ZGU-TEB
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 329998-SN0204008ZGU-TEB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN0204008ZGU-TEB CAD Model

Description

The SN0204008ZGU-TEB from Texas Instruments is a high-quality, high-performance product that is designed to meet the needs of a variety of electronic applications.

  • Reputation: part of the company's extensive range of semiconductor devices, which are known for their reliability, durability, and superior performance
  • Design: designed with advanced technology that ensures optimal performance and efficiency
  • Operation: deliver high-speed operation and precise control
  • Ideal for: applications that require fast response times and accurate results
  • Feature: robust design
  • Durability: withstand harsh conditions and rigorous use, ensuring that it delivers consistent performance even in challenging environments
  • Reliability: reliable choice for a wide range of applications, from industrial machinery to consumer electronics
  • Efficiency: excellent power efficiency
  • Consumption: designed to minimize energy consumption, making it a cost-effective choice for applications that require continuous operation
  • Benefits: helps to reduce operational costs and contributes to environmental sustainability by reducing energy waste
  • Ease of Use: user-friendly interfaces that make it easy to integrate into existing systems and operate
  • Suitability: convenient choice for both professionals and hobbyists alike
  • Overall qualities: versatile and reliable product that delivers exceptional performance

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess