EN
  • EN
  • DE

SN0506002DFDR

Part No SN0506002DFDR
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 972328-SN0506002DFDR
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN0506002DFDR CAD Model

Description

The SN0506002DFDR is a state-of-the-art integrated circuit (IC) developed by Texas Instruments, a leader in semiconductor design and manufacturing. This product is part of the SN05 series, known for its robust performance and reliability in various applications.

Key Features

  • High Precision: The SN0506002DFDR delivers precise electrical characteristics, ensuring accurate performance for critical applications.
  • Durability: Built to last, this IC can withstand harsh conditions, making it suitable for industrial and automotive applications.
  • Low Power Consumption: Designed with energy efficiency in mind, it operates at low power levels, helping to extend the life of battery-powered devices.
  • Compact Size: The small form factor of the SN0506002DFDR allows for integration into space-constrained designs without compromising functionality.

Applications

The versatile nature of the SN0506002DFDR makes it an excellent choice for a wide range of applications, including:

  • Automotive systems
  • Industrial automation
  • Power management solutions
  • Signal processing
  • Consumer electronics

Technical Specifications

The technical specifications of the SN0506002DFDR reflect its high-performance capabilities:

  • Supply Voltage Range: Specified in the datasheet
  • Operating Temperature Range: Specified in the datasheet
  • Package Type: DFN (Dual Flat No-Lead)
  • RoHS Compliant: Yes

Quality and Support

Texas Instruments is committed to delivering high-quality products. The SN0506002DFDR is backed by TI's rigorous testing and validation processes. Customers can also access comprehensive technical support and resources through the Texas Instruments website, including datasheets, reference designs, and application notes to facilitate product integration and optimize performance.

You May Also Be Interested in

Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess