EN
  • EN
  • DE

SN1003028DBVR

Part No SN1003028DBVR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 712231-SN1003028DBVR
Ultra Librarian 3D Model Ultra Librarian SN1003028DBVR CAD Model

Description

The SN1003028DBVR is a cutting-edge integrated circuit produced by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This component is designed to offer high-performance solutions for a wide range of electronic applications, making it a versatile choice for designers and engineers seeking reliability and efficiency.

Key Features

  • High-Speed Data Transmission: The SN1003028DBVR is optimized for rapid data transfer, ensuring that devices can communicate with minimal latency.
  • Low Power Consumption: Texas Instruments has engineered this product to operate with reduced power requirements, which helps in extending the battery life of portable devices and reducing energy costs in stationary applications.
  • Robust Design: With its sturdy construction, the SN1003028DBVR is built to withstand the rigors of daily use, making it suitable for industrial-grade projects that demand durability.
  • Compact Form Factor: The device comes in a small-outline transistor (SOT) package, specifically in a DBVR variant, which is conducive to space-constrained applications.

Applications

The versatility of the SN1003028DBVR allows it to be used across various industries and applications. Some common uses include:

  • Communication Systems
  • Data Storage Solutions
  • Portable Electronics
  • Networking Hardware
  • Industrial Control Systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN1003028DBVR is no exception. Each unit is rigorously tested to ensure it meets the high standards expected from TI products. Customers can trust in the consistent performance and longevity of this component.

Support and Resources

When selecting the SN1003028DBVR for your project, you gain access to Texas Instruments' extensive support network. This includes detailed datasheets, application notes, and a community of experts ready to assist with any technical queries. TI's resources are designed to help streamline the development process and bring products to market faster.

You May Also Be Interested in

Apex Tool Group
FUME ABSORBER MOBL UNIT 100-240V
Need more? Email Us
TE Connectivity
060 REC(S) CONT
Lowest to $0.0553
Amphenol Commercial Products
HSD-NDRP-PCB-7A-HSD+2LF D CODE R
Lowest to $5.8209
Qualcomm
QCN-5022-0-DRQFN100B-TR-00-0.
Lowest to $6.1120
Amphenol Commercial Products
HSC SERIES / PCB SIDE HEADER / A
Lowest to $1.7463
Aven Tools
MICRO STEREO ZM 6.7X-50X W/LIGHT
Need more? Email Us
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Aven Tools
SPZ 50 STEREO ZOOM BINOCULAR MIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.2960 $50.3200
415+ $0.2429 $100.8035
640+ $0.2353 $150.5920
880+ $0.2277 $200.3760
1,140+ $0.2202 $251.0280
1,520+ $0.1974 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 241 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess