EN
  • EN
  • DE

SN1007039DRZR

Part No SN1007039DRZR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Win Source Part Number 1379924-SN1007039DRZR
Ultra Librarian 3D Model Ultra Librarian SN1007039DRZR CAD Model

Description

The SN1007039DRZR is a high-performance integrated circuit from Texas Instruments, designed to cater to a wide range of applications that require efficient power management and signal processing. This component is renowned for its reliability and versatility, making it an ideal choice for engineers and designers looking to enhance their electronic designs.

Key Features

  • High Precision: The SN1007039DRZR offers precise voltage regulation, ensuring stable operation even under varying load conditions.
  • Low Power Consumption: Engineered for energy efficiency, this IC helps in reducing the overall power usage of the system, making it suitable for battery-powered applications.
  • Robust Design: With built-in protection features such as over-temperature and over-current protection, the SN1007039DRZR ensures safe operation and longevity of the product.
  • Small Footprint: The compact size of the device allows for a smaller PCB layout, which is crucial in space-constrained applications.
  • Wide Operating Temperature Range: It is designed to operate reliably across a broad temperature range, accommodating various environmental conditions.

Applications

The versatility of the SN1007039DRZR makes it suitable for a diverse array of applications. It is commonly used in:

  • Portable electronics
  • Medical devices
  • Power supply modules
  • Industrial controls
  • Telecommunication equipment

Technical Specifications

Some of the technical specifications of the SN1007039DRZR include:

  • Adjustable output voltage levels
  • High efficiency and low dropout operation
  • Surface-mount package for easy integration
  • Compliance with RoHS and Green Product standards

For detailed information about pin configurations, electrical characteristics, and application circuits, Texas Instruments provides comprehensive datasheets and technical documents. Customers can access these resources on the Texas Instruments website to assist with their design and implementation process.

You May Also Be Interested in

Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Amphenol Commercial Products
HSD-NDRP-PCB-7A-HSD+2LF D CODE R
Lowest to $5.8209
Apex Tool Group
SYRINGE MANUAL 3CC 100PC
Need more? Email Us
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Qualcomm
QCA9990 (006-0), 156DRQFN, DIGIT
Lowest to $61.1195
Qualcomm
QCN-5022-0-DRQFN100B-TR-00-0.
Lowest to $6.1120
Qualcomm
Linear IC
Lowest to $72.7612
Amphenol Commercial Products
HSD-NERP-PCB-7A-HSD+2LF E CODE R
Lowest to $5.8209
Qualcomm
QCA9377 (703-0), 115WLNSP, DIGIT
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess