EN
  • EN
  • DE

SN105120PHP

Part No SN105120PHP
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case TQFP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 727066-SN105120PHP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN105120PHP CAD Model

Description

The Texas Instruments SN105120PHP is a highly integrated circuit designed for robust and efficient power management in a variety of applications. This advanced semiconductor is part of Texas Instruments' commitment to providing innovative solutions for modern electronic systems.

Key Features

  • High Precision: The SN105120PHP offers high-precision voltage regulation, ensuring stable operation even under varying load conditions.
  • Versatility: Designed to cater to a wide range of voltages, the device is suitable for multiple applications, making it a versatile choice for designers.
  • Thermal Management: With built-in thermal shutdown features, the SN105120PHP protects itself and the system from overheating, enhancing the product's reliability and lifespan.
  • Low Dropout: The low dropout (LDO) capability of the SN105120PHP makes it an excellent choice for applications requiring efficient operation with minimal power loss.
  • Power Efficiency: The device is optimized for power efficiency, reducing energy consumption and heat generation, which is crucial for battery-powered devices.

Applications

The SN105120PHP is suitable for a broad range of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Telecommunications Equipment
  • Portable Devices

Technical Specifications

With its compact form factor and robust design, the SN105120PHP meets the rigorous demands of modern electronics. The technical specifications include:

  • Adjustable output voltage range for flexible design options
  • High-efficiency operation to maximize battery life in portable applications
  • Protection features such as over-current protection, under-voltage lockout, and over-temperature shutdown
  • Small package size for space-constrained applications

The SN105120PHP from Texas Instruments represents a blend of performance, efficiency, and reliability, making it an excellent choice for your next power management project.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3384 $61.3536
8+ $12.5854 $100.6832
13+ $12.1921 $158.4973
17+ $11.7988 $200.5796
22+ $11.4055 $250.9210
30+ $10.2256 $306.7680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 550 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess