EN
  • EN
  • DE

SN1102050DR

Part No SN1102050DR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 741885-SN1102050DR
Ultra Librarian 3D Model Ultra Librarian SN1102050DR CAD Model

Description

The SN1102050DR is a high-performance integrated circuit from Texas Instruments, designed to cater to a wide array of applications requiring efficient power management and distribution. This device is part of Texas Instruments' extensive portfolio of semiconductor products and is known for its reliability, durability, and versatility.

Key Features

  • High Efficiency: The SN1102050DR is engineered to provide optimal power efficiency, which helps in reducing the heat generated and improving the overall system performance.
  • Compact Design: With its small form factor, this IC is ideal for space-constrained applications, allowing designers to create compact and sleek product designs.
  • Versatility: The device's flexible configuration options make it suitable for a variety of power management tasks across different industries, including consumer electronics, automotive, and industrial systems.
  • Robust Protection Features: It includes multiple built-in protection features such as over-current, over-voltage, under-voltage, and thermal shutdown, which ensure the longevity and safety of the application it is used in.

Applications

The SN1102050DR is widely used in several applications that require efficient power regulation and distribution. Some of the common applications include:

  • Power supply modules
  • Battery-powered devices
  • Portable electronics
  • Automotive systems
  • Industrial equipment

Technical Specifications

The technical specifications of the SN1102050DR are designed to meet the rigorous demands of modern electronic devices. Below are some of the key specifications:

  • Package Type: SOIC (Small Outline Integrated Circuit)
  • Operating Temperature Range: Specified for full industrial temperature range
  • High switching frequency
  • Low quiescent current

Ordering and Availability

The SN1102050DR is available for order through Texas Instruments' official distributors and partners. Customers can check availability, pricing, and shipping options by visiting the Texas Instruments website or contacting authorized distributors.

In conclusion, the SN1102050DR from Texas Instruments is a top-tier power management solution that combines efficiency, compactness, and versatility, making it an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

Tripp Lite
SHORT-BODY RACKMOUNT CONSOLE
Need more? Email Us
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
LX Microscopes by UNITRON
ESD-Safe, S-Z 23mm TRU Trinocula
Need more? Email Us
Airborn Inc
MOTORS & SOLENOIDS
Need more? Email Us
Qualcomm
QCA9990 (006-0), 156DRQFN, DIGIT
Lowest to $61.1195
3M
SOLVENT ADHESIVE REMOVAL 18.5 OZ
Need more? Email Us
83
3M
SCOTCH-BRITE STAINLESS STEEL SCR
Need more? Email Us
Panduit Corp
KIT HEAT SHRINK ADH 3/16-1\
Need more? Email Us
Amphenol Commercial Products
HSD-NDRP-PCB-7A-HSD+2LF D CODE R
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess