EN
  • EN
  • DE

SN54ALS299J

Part No SN54ALS299J
Manufacturer Texas Instruments
Description 8-BIT UNIVERSAL SHIFT/STORAGE REGISTERS WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1252361-SN54ALS299J
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN54ALS299J CAD Model

Description

The SN54ALS299J is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This versatile device is an 8-bit universal shift/storage register with 3-state outputs, making it an essential component for a wide range of digital applications. It is particularly useful in systems that require the temporary storage of data, data manipulation, and data transfer between a central processing unit and other parts of the system.

Key Features

  • Logic Family: ALS - Advanced Low-Power Schottky
  • Operating Voltage: 4.5V to 5.5V, providing compatibility with standard TTL power levels.
  • IC Package Type: The SN54ALS299J comes in a robust ceramic J-lead chip carrier (JLCC) package, ensuring high reliability and performance in a variety of operating conditions.
  • Functionality: It features bidirectional shifting and parallel loading capability, allowing for flexible data handling in complex circuits.
  • Output Configuration: 3-state outputs enable connection to a bus-oriented system without the need for additional buffering.

Applications

The SN54ALS299J is suitable for a variety of digital applications, including:

  • Microprocessor or microcontroller-based systems
  • Data communication systems
  • Instrumentation and control systems
  • Computer memory address registers
  • Temporary data storage and manipulation

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN54ALS299J is no exception. This device is designed to meet the stringent requirements of the industrial and military markets, offering:

  • High resistance to environmental conditions such as temperature extremes
  • Long-term performance stability
  • Compliance with or exceeding industry standards for integrated circuits

In conclusion, the SN54ALS299J from Texas Instruments is a powerful and reliable solution for designers who need a high-quality shift/storage register for their digital systems. Its advanced features and robust package make it an ideal choice for applications requiring efficient data handling and storage capabilities.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.9743 $71.9486
4+ $29.5174 $118.0696
6+ $28.5950 $171.5700
8+ $27.6726 $221.3808
10+ $26.7502 $267.5020
13+ $23.9829 $311.7777
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 148 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess