The SN54HC541J is a high-performance, octal buffer and line driver designed to interface with 8-bit multi-plexed buses in bus-oriented systems. Manufactured by Texas Instruments, this integrated circuit is a part of their HC family, which is recognized for combining the advantages of both CMOS and LSTTL logic. The SN54HC541J is specifically engineered to drive bus lines or buffer memory address registers, providing a high degree of flexibility and reliability.
Key Features
- Logic Type: Octal Buffer/Line Driver, Non-Inverting
- Output Current: High performance with -6 mA and 6 mA output drive at 5V
- Operating Voltage: Ranges from 2V to 6V, making it suitable for a variety of applications
- Package / Case: J-Lead Ceramic package ensures durability and long-term reliability
- Logic Family: HC
- Propagation Delay Time: Fast propagation delay, typically 15 ns at 5V, 50 pF
- Temperature Operating Range: -55°C to 125°C, suitable for extreme environments
Applications
The SN54HC541J is ideal for a broad range of applications, including memory address driving, bus-oriented systems, and as a buffer for digital signal processing. Its robust design allows it to be used in both commercial and industrial environments. With its high drive capability, it can be particularly useful in systems that require a strong signal to overcome line capacitance.
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN54HC541J is no exception. Each device is rigorously tested to ensure it meets the highest standards for performance and reliability. As a result, engineers and designers can confidently incorporate the SN54HC541J into their systems, knowing it will deliver consistent and reliable operation.