EN
  • EN
  • DE

SN54HC574J

Part No SN54HC574J
Manufacturer Texas Instruments
Description OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1252435-SN54HC574J
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN54HC574J CAD Model

Description

The SN54HC574J is a high-performance integrated circuit manufactured by Texas Instruments, a leader in the semiconductor industry. This device is an octal edge-triggered flip-flop with 3-state outputs and is part of the HC family, which indicates that it is a high-speed CMOS device. The SN54HC574J is designed for use in systems that require high-speed, low-power operation and is particularly suitable for applications that need to capture data at precise intervals.

Key Features

  • Octal D-Type Flip-Flop: This device contains eight D-type flip-flops with 3-state outputs, providing ample capability for data storage and transfer applications.
  • Edge-Triggered: The flip-flops in the SN54HC574J are edge-triggered, capturing data on the rising edge of the clock signal, which allows for the synchronization of data within a system.
  • 3-State Outputs: The 3-state output feature allows the outputs to be set to a high impedance state, effectively disconnecting them from the circuit. This is useful for shared data lines and bus-oriented systems.
  • Wide Operating Voltage Range: The device supports a wide operating voltage range, typically from 2V to 6V, making it versatile for various logic-level requirements.
  • Low Power Consumption: As a CMOS device, the SN54HC574J has a low power consumption, which is ideal for battery-operated and power-sensitive applications.

Applications

The SN54HC574J is suitable for a broad range of applications, including:

  • Buffer/Storage Registers
  • Shift Registers
  • Data Acquisition Systems
  • Communication Interfaces
  • Microprocessor Bus Interfaces

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN54HC574J is no exception. This device is built to meet or exceed the stringent requirements of the industrial and military markets, ensuring high performance and durability across a range of environmental conditions.

Package and Ordering Information

The SN54HC574J is offered in a robust ceramic package that provides excellent thermal and mechanical characteristics. For detailed ordering and shipping information, customers can refer to the Texas Instruments website or contact their local sales representative.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess