EN
  • EN
  • DE

SN54LS07J

Part No SN54LS07J
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description SN54LS07J Texas
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1009439-SN54LS07J
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN54LS07J CAD Model

Description

Texas Instruments SN54LS07J Hex Buffers/Drivers with Open-Collector High-Voltage Outputs

The Texas Instruments SN54LS07J is a high-performance, hex buffer/driver device designed to deliver robust and reliable performance in a wide range of digital applications. This IC features six independent buffers/drivers with open-collector high-voltage outputs, making it an ideal choice for interfacing between different voltage levels within digital systems.

The SN54LS07J operates over a broad voltage range and is capable of driving heavy loads, both resistive and capacitive, with excellent performance characteristics. It is particularly well-suited for driving lamps, relays, printer hammers, and other high-current loads, as well as for buffering memory address registers, bus drivers, and other applications where high sink-current capability is required.

Key Features:

  • Open-Collector Outputs for High-Voltage Operation
  • High Sink Current Capability
  • Wide Operating Voltage Range
  • Input Clamping Diodes Simplify System Design
  • Typical Power Dissipation: 200 mW
  • Wide Operating Temperature Range

The SN54LS07J is designed with input clamping diodes that simplify system design by reducing the need for external components. This feature helps protect the device from damage due to high static voltages or electric fields. Moreover, the IC's wide operating temperature range ensures stable operation in various environmental conditions, making it suitable for industrial-grade applications.

Packaged in a robust ceramic dual in-line package (J suffix), the SN54LS07J is manufactured to the highest standards of quality and reliability that Texas Instruments is known for. Whether you are developing logic systems, interfacing peripheral devices, or innovating in the field of digital electronics, the SN54LS07J provides the performance and durability required for your demanding applications.

Note: The SN54LS07J is part of a series of hex buffers/drivers, and care should be taken to select the correct device number for your specific application needs.

You May Also Be Interested in

Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Rohm Semiconductor
Need more? Email Us
Level One
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess