The SN54LS163J is a high-performance integrated circuit designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This device is a 4-bit binary counter, part of the 54LS series, and is encapsulated in a robust ceramic dual in-line package (CERDIP) with a 16-pin configuration.
Key Features
- Synchronous Counting: The SN54LS163J operates synchronously, which means that the outputs change state simultaneously with each clock pulse. This feature ensures precise timing and sequencing for digital operations.
- Binary Counter: As a 4-bit binary counter, it can count from 0 to 15 (0x0 to 0xF in hexadecimal) before it rolls over back to 0.
- Multiple Modes: It includes features such as clear, preset, and count-enable inputs, providing versatility in its counting modes.
- Direct Clear Function: The clear function allows for the immediate resetting of the counter to zero, which is crucial for timing and control applications.
- Durable Construction: The ceramic package ensures high durability and reliability, making it suitable for military and aerospace applications that require high-grade components.
- Compatibility: It is designed to be compatible with other TTL logic families, allowing for seamless integration into existing digital systems.
Applications
The SN54LS163J is widely used in various applications, including:
- Industrial control systems
- Instrumentation
- Process control
- Data processing equipment
- Timers and counters
- Sequential state machines
Technical Specifications
| Parameter |
Value |
| Logic Family |
54LS |
| Counter Type |
4-Bit Binary |
| Operating Temperature |
-55°C to 125°C |
| Package Type |
CERDIP-16 |
| Voltage Supply |
4.75V to 5.25V |
The SN54LS163J from Texas Instruments is a reliable and precise solution for digital counting applications. Its robust design and compatibility with other logic families make it an excellent choice for complex electronic systems requiring high-reliability components.