EN
  • EN
  • DE

SN54LS257BJ

Part No SN54LS257BJ
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 54LS257B QUADRUPLE 2-LINE TO 1-L
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 669793-SN54LS257BJ
Ultra Librarian 3D Model Ultra Librarian SN54LS257BJ CAD Model

Description

The SN54LS257BJ is a versatile integrated circuit that belongs to the family of quadruple 2-line to 1-line data selectors/multiplexers. Manufactured by Texas Instruments, a leader in the semiconductor industry, this product is designed to provide high-performance and reliability in a variety of digital systems. The SN54LS257BJ is characterized by its low power consumption and fast switching speeds, making it a suitable choice for applications that require efficient data management and selection.

Key Features

  • Logic Family: LS - Low-power Schottky
  • Package Type: J Package, Ceramic Dual-In-Line
  • Operating Temperature Range: -55°C to 125°C, suitable for military-grade applications
  • Logic Function: Data Selector/Multiplexer
  • Number of Circuits: 4
  • Number of Select Inputs: 2
  • Number of Output Lines: 1 per circuit
  • Output Type: 3-State, allowing for connection to common bus lines
  • Propagation Delay Time: Fast switching capability

Applications

The SN54LS257BJ is widely used in digital systems where data routing and selection are critical. Its applications span across various fields, including:

  • Data processing systems
  • Communication systems
  • Control systems
  • Military and aerospace electronics
  • Instrumentation and test equipment

Quality and Reliability

Texas Instruments is committed to delivering high-quality products, and the SN54LS257BJ is no exception. It undergoes rigorous testing to ensure it meets the stringent requirements for military and industrial applications. The ceramic packaging provides excellent thermal and mechanical stability, ensuring the device's longevity and consistent performance even in harsh environments.

Ordering Information

When ordering the SN54LS257BJ, it is essential to specify the correct package type and temperature range to ensure the product meets the specific needs of your application. Texas Instruments provides detailed datasheets and technical support to assist with product integration and usage.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16SOIC
Lowest to $0.4704
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SSOP
Need more? Email Us
ON Semiconductor
IC DIFF DIG MULTPL 1X4:1 20-QFN
Lowest to $18.9180
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Harris Corporation
IC MULTIPLEXER 2 X 4:1 16SOIC
Lowest to $0.4090
NXP / Nexperia
IC MULTIPLEXER 1 X 4:4 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16TSSOP
Lowest to $0.3505

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0290 $54.2610
21+ $4.9468 $103.8828
32+ $4.7923 $153.3536
44+ $4.6377 $204.0588
56+ $4.4831 $251.0536
75+ $4.0193 $301.4475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess