EN
  • EN
  • DE

SN54LS280

Part No SN54LS280
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 9-BIT ODD/EVEN PARITY GENERATORS/CHECKERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case DIP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 741889-SN54LS280
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN54LS280 CAD Model

Description

Product Overview: Texas Instruments SN54LS280

The SN54LS280 from Texas Instruments is an integral component in the world of digital electronics, serving as a 9-Bit Parity Generator/Checker. This device is designed to offer efficient solutions for creating and verifying parity bits, which are essential in digital communication systems for error detection.

Key Features

  • Functionality: The SN54LS280 is capable of generating odd or even parity for nine data lines and checking the parity for incoming data, ensuring data integrity during transmission.
  • Compatibility: It is part of the 5400 and 7400 series logic families, which means it easily integrates with a wide range of digital systems, providing versatility in its application.
  • Logic Type: This device utilizes TTL (Transistor-Transistor Logic) technology, known for its speed and reliability in digital circuits.
  • Package: It comes in various package types, including DIP (Dual In-line Package) and SOP (Small Outline Package), allowing for flexibility in design and application.
  • Supply Voltage: Operating at a typical voltage of 5V, the SN54LS280 aligns with standard TTL power requirements.
  • Operating Temperature: The device is designed to operate within a wide temperature range, making it suitable for industrial applications.

Applications

The SN54LS280's ability to manage parity makes it an essential component in digital systems where error detection is crucial. This includes:

  • Data communication systems
  • Computer memory systems
  • Error detection and correction hardware
  • Networking equipment and interface controllers

Quality and Reliability

Texas Instruments is renowned for producing high-quality electronic components, and the SN54LS280 is no exception. It undergoes rigorous testing to ensure it meets industry standards for performance and reliability. Customers can trust in the durability and longevity of this product for their critical digital applications.

Support and Resources

For engineers and designers, Texas Instruments provides extensive technical documentation, including datasheets, application notes, and design resources. This support ensures seamless integration of the SN54LS280 into various digital systems, backed by the expertise of Texas Instruments' technical team.

You May Also Be Interested in

Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.7865 $62.3595
6+ $17.0556 $102.3336
10+ $16.5226 $165.2260
13+ $15.9896 $207.8648
17+ $15.4566 $262.7622
22+ $13.8576 $304.8672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess