EN
  • EN
  • DE

X3C19F1-03SR

Part No X3C19F1-03SR
Manufacturer Anaren
Catalog RF Directional Coupler
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Anaren
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842564-X3C19F1-03SR
Ultra Librarian 3D Model Ultra Librarian X3C19F1-03SR CAD Model

Description

The Anaren X3C19F1-03SR is a surface mount directional coupler designed for use in RF and microwave applications. Directional couplers are passive devices that sample a defined amount of the electromagnetic power in a transmission line. They are widely used for monitoring power levels, signal injection, and combining signals with minimal interference.

Applications

  • Power Monitoring: Measures forward and reflected power in RF systems.
  • Signal Sampling: Samples a small portion of a signal for testing or control purposes.
  • VSWR Measurement: Used in measuring Voltage Standing Wave Ratio (VSWR).
  • Signal Injection: Injects a signal into a transmission line for testing or calibration.
  • Combining Signals: Combines two or more signals while maintaining isolation.

Features

  • Surface Mount Technology: Allows for easy and efficient PCB assembly.
  • Compact Size: Saves valuable board space in high-density applications.
  • High Directivity: Provides excellent isolation between ports.
  • Low Insertion Loss: Minimizes signal attenuation, preserving signal integrity.
  • Wide Frequency Band: Operates over a broad frequency range.

Benefits

  • Precise Power Measurement: Enables accurate monitoring of RF power levels.
  • Improved Signal Integrity: Minimizes signal distortion and interference.
  • Simplified Assembly: Surface mount design reduces manufacturing costs.
  • Reliable Performance: Provides consistent and dependable operation.
  • Versatile Applications: Suitable for various RF and microwave systems.

Additional Details

The X3C19F1-03SR directional coupler is characterized by its specific coupling factor, which determines the amount of power that is coupled from the input signal to the coupled port. It is designed to maintain low insertion loss and high directivity within its specified frequency range. The device is constructed using high-quality materials to ensure reliable performance and long operational life. The surface mount design allows for automated assembly, making it suitable for high-volume production.

You May Also Be Interested in

Anaren
Lowest to $0.8895
Anaren
COUPLER 90DEG 800-1000MHZ 3DB
Need more? Email Us
Anaren
COUPLER HYBRID 2000-2300MHZ 3DB
Lowest to $1.3456
M/A-Com Technology Solutions
RoHS Compliant, lead-free | RF DIR COUPLER 5MHZ-1.2GHZ 6SMD
Lowest to $7.2811
AVX Corporation
RF DIR COUPLER 890-915MHZ 0603
Lowest to $0.3310
Anaren
Hybrid Coupler 3 dB, 90°
Lowest to $1.4692
Anaren
COUPLER 90DEG 811-1000MHZ 3DB
Lowest to $4.3985
Anaren
Lowest to $53.5816
Anaren
Hybrid Coupler 3 dB, 90° | RF DIR COUPLER 2GHZ-2.3GHZ SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess