EN
  • EN
  • DE
  • IT

X3C09P2-03S

Part No X3C09P2-03S
Manufacturer Anaren
Catalog RF Directional Coupler
Description COUPLER 90DEG 800-1000MHZ 3DB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Anaren
Packaging Reel - TR
Status Active
Coupler Type Standard
Frequency 800MHz to 1GHz
Coupling Factor 3dB
Applications AMPS, CDMA, WCDMA
Insertion Loss 0.2dB
Maximum Power Dissipation 187W
Isolation 23dB
Return Loss 24.9dB
Case / Package 4-SMD
Win Source Part Number 043756-X3C09P2-03S
Popularity Medium
Supply and Demand Status Limited
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian X3C09P2-03S CAD Model

Description

The Anaren X3C09P2-03S is an RF coupler designed for AMPS, CDMA, and WCDMA applications.

  • Frequency Range: 800MHz to 1GHz
  • Coupling Factor: 3dB
  • Insertion Loss: 0.2dB
  • Return Loss: 24.9dB
  • Isolation: 23dB
  • Package: Reel
  • Maximum Power Dissipation: 187W
  • Supply and Demand Status: Limited
  • Popularity: Medium

You May Also Be Interested in

Mini-Circuits
Lowest to $7.6535
Anaren
Pico Xinger 6dB Directional Coupler
Lowest to $1.1220
Alpha Industries
Directional Coupler 0.81-0.96 GHz
Lowest to $0.3361
Anaren
RF DIR COUPLER 2GHZ-4GHZ SMD / RF Directional Coupler Cellular 2GHz ~ 4GHz 20dB ± 1.5dB 25W 4-SMD, No Lead
Lowest to $3.1200
Murata Electronics North America
MULTI-LAY HYBRID COUPLER 1206 / RF Directional Coupler
Lowest to $0.2287
Alpha Industries
Directional Coupler 2.30-2.60 GHz
Lowest to $11.3975
Johanson Technology Inc.
RF DIR COUPLER 860-960MHZ 0805 / RF Directional Coupler General Purpose 860 ~ 960MHz 10 ± 1dB 0805 (2012 Metric)
Need more? Email Us
Mini-Circuits
Directional Coupler 50Ω 5 to 900 MHz
Lowest to $13.7647
Mini-Circuits
Directional Coupler 75Ω 5 to 1000 MHz
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess