EN
  • EN
  • DE
  • IT

74CBTLV3251DGVRG4

Part No 74CBTLV3251DGVRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description LOW-VOLTAGE 1-OF-8 FET MULTIPLEXER/DEMULTIPLEXER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1131232-74CBTLV3251DGVRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74CBTLV3251DGVRG4 CAD Model

Description

Product Overview: 74CBTLV3251DGVRG4

The 74CBTLV3251DGVRG4 is a high-performance, low-voltage single-pole octal-throw (SP8T) analog switch designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This switch is a part of the 74CBTLV family, which is known for its low-voltage operation and high bandwidth capabilities. This product is ideal for applications that require routing of high-speed signals, including but not limited to data communication, telecommunications, and video signal processing.

Key Features

  • Low Voltage Operation: The device operates at a nominal supply voltage of 2.3V to 3.6V, making it suitable for portable and battery-powered applications where power conservation is critical.
  • High Bandwidth: With a bandwidth greater than 250 MHz, this switch can handle high-speed data streams with minimal signal degradation, ensuring integrity in critical signal routing applications.
  • Low On-State Resistance: The 74CBTLV3251DGVRG4 features a low on-state resistance (typically 5 ohms), which reduces power consumption and minimizes signal distortion.
  • Multiple Signal Routing: The single-pole octal-throw configuration allows one of eight different paths to be selected for a given signal, providing flexibility in signal routing within complex circuit designs.
  • Minimal Propagation Delay: The device is designed for quick switching with a propagation delay typically less than 0.25 ns, ensuring that signals are routed rapidly and efficiently.
  • ESD Protection: It includes robust electrostatic discharge (ESD) protection, safeguarding the device from the common static electricity damages that can occur during handling and operation.

Applications

The versatility of the 74CBTLV3251DGVRG4 makes it an excellent choice for a variety of applications. It is particularly useful in:

  • Data communication systems
  • Telecommunication infrastructures
  • Signal routing in audio and video equipment
  • Networking equipment such as switches and routers
  • Test and measurement setups

With its combination of low-voltage operation, high-speed performance, and signal routing flexibility, the 74CBTLV3251DGVRG4 from Texas Instruments is an essential component for designers looking to create efficient and reliable systems in the modern electronics landscape.

You May Also Be Interested in

ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732
ON Semiconductor
IC DATA SELECT/MUX 1X8:1 16TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 2 X 4:1 16-SSOP
Need more? Email Us
Diodes Incorporated
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.8543
ON Semiconductor
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 10 X 1:1 24-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-DHVQFN
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SO
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess