EN
  • EN
  • DE
  • IT

UCC2813QDR-1Q1

Part No UCC2813QDR-1Q1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.4 V to 12 V
Duty Cycle (Max) 49%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 1115822-UCC2813QDR-1Q1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC2813QDR-1Q1 CAD Model

Description

The UCC2813QDR-1Q1 from Texas Instruments is a robust and efficient low-power pulse-width modulator (PWM) controller that is designed to meet the needs of a wide range of power supply applications. This device is part of the UCC2813-x family of BiCMOS push-pull, high-speed, low-power, pulse-width modulators. It is specifically engineered to offer improved performance with lower power dissipation and higher speed compared to its predecessors.

Key Features

  • Operating Range: The UCC2813QDR-1Q1 operates with a wide-ranging input voltage, making it suitable for various applications.
  • High-Speed Operation: This PWM controller can operate at high frequencies, enabling the design of power supplies with smaller components and improved efficiency.
  • Low Power Consumption: The device is designed for low startup and operating currents, which help in reducing overall power consumption.
  • Improved Drive Capability: The UCC2813QDR-1Q1 offers enhanced drive capability, allowing it to drive larger MOSFETs or IGBTs, which can be beneficial in high-power applications.
  • Stability: With built-in features such as under-voltage lockout, the controller ensures stable operation under various conditions.
  • Temperature Range: The device is specified for operation from -40°C to +85°C, supporting its use in industrial environments.

Applications

The UCC2813QDR-1Q1 is versatile and can be used in a variety of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Power factor correction circuits
  • Offline power supplies

Quality and Reliability

Texas Instruments is known for their commitment to quality and reliability, and the UCC2813QDR-1Q1 is no exception. It is designed to meet the stringent requirements of the industrial market, ensuring long-term reliability and performance. The device is available in a 14-pin SOIC package, providing a compact solution for space-constrained applications.

You May Also Be Interested in

Microchip Technology
VOLTAGE MODE PWMS, HIGH-RELIABIL
Lowest to $14.6160
Analog Devices Inc.
IC 40V BUCK BOOST CONTR 24TQFN
Lowest to $10.4978
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $13.5388
Analog Devices Inc.
IC REG BUCK ADJ 5A 20QFN
Lowest to $9.6086
Richtek USA Inc.
IC PWM CTRLR BUCK WQFN-24
Lowest to $0.7529
ON Semiconductor
SS SOT23 TUNE DIO SPCL TR / Regulator Output DC-DC Controller IC
Lowest to $0.0617
Nisshinbo Micro Devices Inc.
18.5V INPUT PWM/VFM STEP-DOWN DC
Lowest to $0.3603
Fairchild/ON Semiconductor
SWITCHING CONTROLLER / Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Lowest to $13.9205
Analog Devices Inc.
IC REG CTRLR BUCK 12MSOP
Lowest to $41.3342

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9719 $53.7471
21+ $4.9000 $102.9000
32+ $4.7469 $151.9008
44+ $4.5938 $202.1272
57+ $4.4407 $253.1199
76+ $3.9813 $302.5788
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess