EN
  • EN
  • DE

ADC-10-1R

Part No ADC-10-1R
Manufacturer Mini-Circuits
Catalog RF Directional Coupler
Description Directional Coupler 50Ω 5 to 900 MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mini-Circuits
Win Source Part Number 1139712-ADC-10-1R
Manufacturer Homepage www.minicircuits.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC-10-1R CAD Model

Description

The ADC-10-1R is a surface-mount RF directional coupler manufactured by Mini-Circuits. Directional couplers are passive devices that sample a portion of the electromagnetic power in a transmission line. This particular model offers a nominal coupling value of 10 dB and is designed to operate over a broad frequency range. The "1R" likely denotes a specific impedance or connector configuration.

Applications:

  • Power Monitoring: Used to monitor forward and reflected power in RF and microwave systems.
  • Signal Injection: Employed to inject test signals into a transmission line without disrupting normal operation.
  • VSWR Measurement: Integrated into VSWR (Voltage Standing Wave Ratio) measurement setups to determine impedance matching.
  • Signal Sampling: Used for signal sampling in receiver and transmitter systems.
  • ALC Circuits: Implemented in Automatic Level Control (ALC) circuits to maintain constant output power.

Features:

  • Surface Mount Package: Designed for easy and efficient surface mount assembly on printed circuit boards (PCBs).
  • Broadband Performance: Operates over a wide frequency range, providing versatility in various applications.
  • 10 dB Coupling: Provides a nominal coupling value of 10 dB, allowing for accurate power sampling.
  • Low Insertion Loss: Exhibits low insertion loss, minimizing signal attenuation in the main transmission line.
  • High Directivity: Offers high directivity, ensuring accurate measurement of forward and reflected power.

Benefits:

  • Accurate Power Monitoring: Enables precise monitoring of power levels in RF and microwave systems.
  • Non-Disruptive Signal Injection: Allows for injecting test signals without interfering with normal system operation.
  • Precise VSWR Measurement: Facilitates accurate VSWR measurement for impedance matching optimization.
  • Versatile Signal Sampling: Provides versatile signal sampling capabilities for receiver and transmitter applications.
  • Improved System Performance: Contributes to improved system performance by enabling accurate power control and impedance matching.

The ADC-10-1R's key specifications include frequency range, coupling value, insertion loss, directivity, and impedance. These specifications can be found on the Mini-Circuits datasheet. Proper impedance matching and termination are essential for optimal performance. The coupler is typically mounted on a PCB using standard surface-mount soldering techniques. The "1R" designation may indicate RoHS compliance or a specific connector style.

You May Also Be Interested in

Skyworks Solutions Inc.
COUPLER 90DEG 0.88-0.96GHZ 8SOIC
Lowest to $11.1227
Anaren
COUPLER 90DEG 811-1000MHZ 3DB
Lowest to $48.3668
Anaren
COUPLER HYBRID 800-1000MHZ 10DB
Lowest to $0.9242
TDK Corporation
Need more? Email Us
Anaren
COUPLER HYBRID 2000-2300MHZ 3DB
Lowest to $1.3456
TDK Corporation
Need more? Email Us
Anaren
20 dB Directional Coupler
Lowest to $2.7674
TDK Corporation
Lowest to $13.3726
TDK Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.7647 $55.0588
9+ $11.2942 $101.6478
14+ $10.9412 $153.1768
19+ $10.5883 $201.1777
25+ $10.2353 $255.8825
33+ $9.1765 $302.8245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,619 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess