EN
  • EN
  • DE

MAX4644EUT+T

Part No MAX4644EUT+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch Single SPDT 6-Pin SOT-23 T/R / IC SWITCH SPDT SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 1
Max On Resistance 4 Ohm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Single Supply Voltage (V+) 1.8 V to 5.5 V
Max Switch Time (Ton,Toff) 15ns, 5ns
Charge Injection 5pC
Channel Capacitance(CS off, CD off) 12pF
Max Leakage Current (IS off) 250pA
Crosstalk -82dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-6
Win Source Part Number 021750-MAX4644EUT+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name MAX4644
Introduction Date March 01, 2000
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4644EUT+T CAD Model

Description

Maxim Integrated's MAX4644EUT+T: A High-Speed, Low-Voltage, Single-Supply SPST CMOS Analog Switch

Maxim Integrated's MAX4644EUT+T is a cutting-edge, single-pole/single-throw (SPST) analog switch that operates with a single supply voltage ranging from 1.8V to 5.5V. This versatile component is designed to deliver high performance in a variety of applications, including battery-powered devices, portable instrumentation, and communication systems. The MAX4644EUT+T is particularly well-suited for scenarios demanding low on-resistance and fast switching speeds.

One of the standout features of the MAX4644EUT+T is its low on-resistance, typically just 0.5 ohms, which remains flat over the specified signal range. This characteristic ensures minimal signal distortion and makes the device an excellent choice for passing high-frequency signals or audio signals. Additionally, the switch exhibits a very low charge injection of 10pC (max) and a low-power consumption of only 0.01µW, which is critical for power-sensitive applications.

The MAX4644EUT+T boasts fast switching speeds with a turn-on time of less than 20ns and a turn-off time of less than 10ns, allowing for rapid signal routing and minimal delay. This rapid switching capability is essential for applications that require high throughput and precision timing.

Available in a compact 6-pin SOT23 package, the MAX4644EUT+T offers a space-saving solution for designs where board real estate is at a premium. Its small footprint does not come at the expense of performance, making it an ideal choice for modern, compact electronic systems.

Moreover, the MAX4644EUT+T is designed to be robust, featuring ESD protection greater than 2000V per the Human Body Model, which helps to ensure long-term reliability and stability in the field. The device also includes break-before-make switching, which prevents momentary shorting when switching channels.

In summary, the MAX4644EUT+T from Maxim Integrated is a high-performance analog switch that offers low on-resistance, fast switching speeds, and low power consumption, all packed into a tiny SOT23 package. Its robust design and single-supply operation make it a versatile choice for a wide array of applications, from portable devices to complex communication systems.

You May Also Be Interested in

Maxim Integrated
IC SW SPST-NOX4 2.5OHM 16SOIC
Need more? Email Us
Texas Instruments
AUTOMOTIVE, 12-V, 8:1 ONE-CHANNE
Lowest to $0.8732
Siliconix
IC SW SPST-NO/NCX4 1.5OHM 16QFN
Lowest to $10.1866
Analog Devices Inc.
IC SWITCH SPST-NCX4 90OHM 16SOIC
Lowest to $10.1866
Nexperia USA Inc.
IC MUX 8:1 120OHM 20SSOP
Need more? Email Us
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.1866
MICROSS/On Semiconductor
IC MUX 8:1 26OHM 16TSSOP
Lowest to $0.5821
Texas Instruments
IC SWITCH SPST X 4 2.4OHM 16WQFN
Lowest to $5.8209
Maxim Integrated
IC MUX 8:1 3KOHM 24SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9389 $51.6395
130+ $0.7704 $100.1520
205+ $0.7463 $152.9915
280+ $0.7223 $202.2440
360+ $0.6982 $251.3520
480+ $0.6260 $300.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess