EN
  • EN
  • DE

TPS51285BRUKR

Part No TPS51285BRUKR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG QD BUCK/LDO SYNC 20WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Topology Step-Down (Buck) Synchronous (2), Linear (LDO) (2)
Purpose Any Function
Number of Outputs 4
Frequency - Switching 400kHz, 475kHz
Voltage/Current - Output 1 Controller
Voltage/Current - Output 2 Controller
Voltage/Current - Output 3 3.3V, 100mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Supply Voltage - Operating 5 V to 24 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-WQFN (3x3)
Win Source Part Number 081658-TPS51285BRUKR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian TPS51285BRUKR CAD Model

Description

Product Overview: TPS51285BRUKR by Texas Instruments

The TPS51285BRUKR is a state-of-the-art dual synchronous step-down controller from Texas Instruments designed for use in portable and compact devices that require efficient power management. This advanced component is tailored to provide a reliable and efficient power solution, catering to the needs of modern electronics that demand lower power consumption and longer battery life.

Key Features

  • Dual-Channel Operation: The TPS51285BRUKR operates with two synchronous buck regulators, allowing for simultaneous control of different voltage rails, which is ideal for systems that need multiple regulated outputs.
  • Wide Input Voltage Range: This controller supports an input voltage range from 3V to 28V, making it versatile for various applications, from battery-powered devices to industrial equipment.
  • Adjustable Switching Frequency: Users can adjust the switching frequency from 300 kHz to 2.2 MHz, providing flexibility in balancing efficiency and component size.
  • High Efficiency: With its integrated MOSFET drivers and low quiescent current, the TPS51285BRUKR achieves high efficiency, which is crucial for extending battery life in portable devices.
  • Power Good (PG) Outputs: Each channel has an independent power good output, which allows for easy monitoring of system status and sequencing.
  • Overvoltage and Overcurrent Protection: Built-in protection mechanisms ensure the longevity and stability of the system by safeguarding against potential damage from overvoltage and overcurrent conditions.
  • Thermal Shutdown: The device also features thermal shutdown protection, which prevents overheating and maintains system integrity under high-temperature conditions.

Applications

The TPS51285BRUKR is suitable for a wide range of applications, including but not limited to:

  • Notebook and Ultrabook Computers
  • Netbooks and Tablets
  • Servers and Networking Equipment
  • Set-Top Boxes and Telecommunication Devices
  • Portable Gaming Consoles

With its compact QFN-20 package, the TPS51285BRUKR is an excellent choice for space-constrained applications that require efficient power distribution and management. Its robust design and comprehensive feature set make it a preferred component for engineers looking to optimize the power architecture of their next-generation electronic devices.

You May Also Be Interested in

Texas Instruments
IC REG 6OUT BCK/LINEAR 20USMD
Lowest to $1.7986
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Need more? Email Us
Analog Devices Inc.
DC DC Cntrlr Dual-OUT Sync Buck 4.5V to 38V Input 38-Pin TSSOP EP
Lowest to $18.3986
Texas Instruments
DC DC CONVERTER 8V 200W / Isolated Module DC DC Converter 1 Output 8V 25A 36V - 75V Input
Need more? Email Us
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN
Lowest to $26.1134
Intersil
IC REG QD BCK/LINEAR 16-SOIC
Lowest to $2.0247
Texas Instruments
IC REG BUCK/LINEAR SYNC 20WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK/LINEAR SYNC 20WQFN
Lowest to $1.8067

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4303 $51.6360
285+ $0.3530 $100.6050
440+ $0.3420 $150.4800
605+ $0.3310 $200.2550
785+ $0.3199 $251.1215
1,050+ $0.2869 $301.2450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 206,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess