EN
  • EN
  • DE

NCV1362AADR2G

Part No NCV1362AADR2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description AUTOMOTIVE PRIMARY SIDE PWM CONT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Output Isolation Isolated
Internal Switch(s) No
Voltage - Breakdown -
Topology Flyback
Voltage - Supply (Vcc/Vdd) 6.5V ~ 28V
Duty Cycle -
Frequency - Switching 1kHz ~ 140kHz
Fault Protection Current Limiting, Over Temperature, Over Voltage
Control Features EN, Soft Start
Temperature Range - Operating -40°C ~ 125°C (TJ)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Mounting Type Surface Mount
Base Product Number NCV1362
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372607-NCV1362AADR2G
Ultra Librarian 3D Model Ultra Librarian NCV1362AADR2G CAD Model

Description

ON Semiconductor NCV1362AADR2G

The NCV1362AADR2G from ON Semiconductor is a high-performance, fixed-frequency current-mode controller designed for off-line and DC-to-DC converter applications. This integrated circuit (IC) is specifically tailored to deliver a cost-effective solution for power supply systems by offering a compact, efficient, and reliable control mechanism for switched-mode power supplies (SMPS).

Featuring a robust design, the NCV1362AADR2G comes in a compact 8-pin SOIC package, which makes it suitable for space-constrained applications. The device operates at a fixed frequency, which simplifies the design of the magnetic components and allows for predictable behavior under varying load conditions.

One of the key benefits of the NCV1362AADR2G is its built-in overcurrent protection. This feature ensures that the power supply is safeguarded against short circuits and overloads, enhancing the overall safety and longevity of the system. Additionally, the IC incorporates an auto-restart mode which reduces power consumption during fault conditions, thereby improving energy efficiency.

The NCV1362AADR2G also boasts an internal startup circuit that minimizes the need for external components, further reducing the bill of materials and simplifying the design process. The device's current-mode control provides excellent line and load regulation, while its cycle-by-cycle current limiting ensures reliable operation even under extreme conditions.

With a wide operating voltage range, the NCV1362AADR2G is versatile and can be used in a variety of power conversion applications, including AC-DC adapters, offline battery chargers, and auxiliary power supplies. Its high level of integration and performance characteristics make it an ideal choice for designers looking to optimize their power supply designs for efficiency, size, and cost.

In summary, the NCV1362AADR2G from ON Semiconductor is an exceptional choice for engineers and designers seeking a dependable and efficient solution for their power supply requirements. Its combination of features and protections ensures that it can meet the demands of a wide range of applications, delivering both performance and value.

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $1.5356
Diodes Incorporated
IC OFFLINE SWITCH FLYBACK 7SO / Converter Offline Flyback Topology 60kHz 7-SO
Need more? Email Us
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
Lowest to $1.5632
Diodes Incorporated
IC OFFLINE SWITCH FLYBACK 8SO / Converter Offline Flyback Topology 8-SO
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH
Need more? Email Us
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
Lowest to $1.4811
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $4.3657
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 16SO / Converter Offline Boost, Buck, Buck-Boost, Flyback Topology 132kHz 16-SO
Need more? Email Us
Monolithic Power Systems Inc.
IC OFFLINE SWITCH FLYBACK 8DIP / Converter Offline Flyback Topology Up to 150kHz 8-PDIP-7B
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5025 $52.5875
85+ $1.2329 $104.7965
130+ $1.1943 $155.2590
175+ $1.1558 $202.2650
225+ $1.1173 $251.3925
300+ $1.0017 $300.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,951 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess