EN
  • EN
  • DE

VIPER114HSTR

Part No VIPER114HSTR
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SW MULT TOP 10SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr STMicroelectronics
Series VIPER™
Package Tape & Reel
Product Status Active
Output Isolation Non-Isolated
Internal Switch(s) Yes
Voltage - Breakdown 800V
Topology Buck, Buck-Boost, Flyback
Voltage - Start Up 16 V
Voltage - Supply (Vcc/Vdd) 4.5V ~ 30V
Duty Cycle 80%
Frequency - Switching 120kHz
Power (Watts) 12 W
Fault Protection Current Limiting, Over Load, Over Voltage, Short Circuit
Control Features Soft Start
Temperature Range - Operating -40°C ~ 125°C (TJ)
Package / Case 10-SOP (0.154", 3.90mm Width)
Supplier Device Package 10-SSOP
Mounting Type Surface Mount
Base Product Number VIPER114
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372622-VIPER114HSTR
Ultra Librarian 3D Model Ultra Librarian VIPER114HSTR CAD Model

Description

STMicroelectronics VIPER114HSTR: High-Voltage Converter

The VIPER114HSTR from STMicroelectronics is a high-performance, high-voltage converter that integrates a PWM controller and a 730 V avalanche rugged power section. Designed to deliver a cost-effective solution for offline power supplies, this device is well-suited for a wide range of applications, including adapters, chargers, and standby power supplies for consumer electronics, as well as industrial power systems.

Key Features

  • High Voltage Capability: The device's 730 V rugged power section ensures reliable operation even under harsh electrical conditions, making it suitable for fluctuating mains voltages.
  • Energy Efficiency: With its integrated PWM controller, the VIPER114HSTR achieves excellent energy efficiency, reducing power consumption and heat dissipation in your applications.
  • Flexible Power Management: The device offers multiple power management options, including burst mode operation for low standby power demand.
  • Compact Design: Its SO-16N package allows for a compact PCB layout, which is beneficial for space-constrained applications.
  • Comprehensive Protection Features: The VIPER114HSTR includes overvoltage, overload, overtemperature, and short-circuit protections, ensuring the safety and longevity of both the device and the end application.

Applications

The versatility of the VIPER114HSTR makes it an ideal choice for a variety of applications, including:

  • Switching power supplies and adapters
  • Battery chargers for consumer electronics
  • Standby power supplies for TVs, monitors, and audio equipment
  • Auxiliary power supplies for industrial systems

Technical Specifications

  • Input Voltage: Up to 730 V
  • Output Power: Depends on the specific application and design
  • Operating Frequency: Adjustable up to 200 kHz
  • Package: SO-16N

With the VIPER114HSTR, STMicroelectronics continues its commitment to providing innovative power solutions that enhance performance and reliability for a broad range of electronic devices.

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SW HALF-BRDG 16SOIC
Lowest to $2.0672
Monolithic Power Systems Inc.
IC OFFLINE SWITCH FLYBACK 8DIP / Converter Offline Flyback Topology Up to 150kHz 8-PDIP-7B
Need more? Email Us
Texas Instruments
IC OFFLINE SW FLYBACK SOT23-6 / Converter Offline Flyback Topology 80kHz SOT-23-6
Lowest to $0.5563
ON Semiconductor
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $2.9324
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SMD / Converter Offline Flyback Topology 132kHz SMD-8C
Lowest to $2.3459
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
Lowest to $3.8611
ON Semiconductor
HIGH PERF CURRENT MODE RESONANT
Lowest to $4.1785
Diodes Incorporated
IC OFFLINE SWITCH FLYBACK 7SO / Converter Offline Flyback Topology 60kHz 7-SO
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH FLYBACK SOT223 / Converter Offline Flyback Topology 100kHz SOT-223 (TO-261)
Lowest to $3.3403

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0043 $60.2580
145+ $0.8241 $119.4945
220+ $0.7983 $175.6260
300+ $0.7726 $231.7800
390+ $0.7468 $291.2520
520+ $0.6696 $348.1920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,277 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess