EN
  • EN
  • DE

HF01B01DP-LF

Part No HF01B01DP-LF
Manufacturer Monolithic Power Systems Inc.
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 8DIP / Converter Offline Flyback Topology Up to 150kHz 8-PDIP-7B
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr Monolithic Power Systems Inc.
Series -
Package Tube
Product Status Obsolete
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 11.8 V
Voltage - Supply (Vcc/Vdd) 8V ~ 20V
Duty Cycle -
Frequency - Switching Up to 150kHz
Power (Watts) 45 W
Fault Protection Over Load, Over Temperature, Over Voltage
Control Features -
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 8-DIP (0.300", 7.62mm), 7 Leads
Supplier Device Package 8-PDIP-7B
Mounting Type Through Hole
Base Product Number HF01
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355143-HF01B01DP-LF
Ultra Librarian 3D Model Ultra Librarian HF01B01DP-LF CAD Model

Description

The 1355143-HF01B01DP-LF is an obsolete AC DC Converter and Offline Switch from Monolithic Power Systems Inc.

  • Operating Temperature: -40°C ~ 85°C
  • Power (Watts): 45W
  • Topology: Flyback
  • Internal Switch(s): Yes
  • Fault Protection: Over Load, Over Temperature, Over Voltage
  • Voltage - Supply: 8V ~ 20V
  • Voltage - Isolation: 700V
  • Mounting Type: Through Hole
  • Package / Case: 8-DIP
  • Status: Obsolete

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess