The NCP10672BD100R2G is a cutting-edge solution from ON Semiconductor, designed for high-performance power conversion applications. This product is part of ON Semiconductor's extensive range of power management devices, known for their reliability and efficiency. The NCP10672BD100R2G integrates a fixed-frequency current-mode controller with a 700 V MOSFET, offering a compact and efficient solution for AC-DC power supplies.
Key Features
- Integrated 700 V MOSFET: The high-voltage MOSFET allows for direct off-line operation, reducing external component count and simplifying design.
- Fixed-Frequency Operation: Ensures predictable performance and simplifies EMI filter design due to consistent switching frequencies.
- Current-Mode Control: Provides fast transient response and cycle-by-cycle current limiting for enhanced performance and protection.
- Frequency Jittering: Reduces electromagnetic interference (EMI), facilitating compliance with regulatory standards.
- Built-in Soft-Start: Minimizes inrush current during startup, enhancing system reliability and lifespan.
- Overvoltage, Overcurrent, and Overtemperature Protections: Comprehensive safety features ensure robust operation under fault conditions.
Applications
The NCP10672BD100R2G is ideally suited for a wide range of applications where efficient power conversion is required. It is commonly used in:
- AC-DC adapters for consumer electronics
- Standby and auxiliary power supplies
- LED lighting drivers
- Power supplies for industrial and medical equipment
Technical Specifications
Parameter
Value
Package
PDIP-7
Input Voltage
85 VAC to 265 VAC
Switching Frequency
65 kHz (typical)
Operating Temperature
-40°C to +150°C
The NCP10672BD100R2G by ON Semiconductor is a testament to the company's commitment to providing advanced power management solutions that meet the evolving needs of modern electronics. Its combination of integration, efficiency, and protection features make it a top choice for designers seeking to optimize their power supply designs.