EN
  • EN
  • DE

NCP11187A065PG

Part No NCP11187A065PG
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 7DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr onsemi
Series mWSaver™
Package Tube
Product Status Active
Output Isolation Isolated
Internal Switch(s) No
Voltage - Breakdown 800V
Topology Flyback
Voltage - Start Up 2.1 V
Voltage - Supply (Vcc/Vdd) 7.8V ~ 16V
Duty Cycle 80%
Frequency - Switching 65kHz
Power (Watts) 65 W
Fault Protection Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage, Short Circuit
Control Features EN
Temperature Range - Operating -40°C ~ 150°C (TJ)
Package / Case 8-DIP (0.300", 7.62mm), 7 Leads
Supplier Device Package 7-PDIP
Mounting Type Through Hole
Base Product Number NCP11187
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372618-NCP11187A065PG
Ultra Librarian 3D Model Ultra Librarian NCP11187A065PG CAD Model

Description

The ON Semiconductor NCP11187A065PG is a robust and efficient integrated circuit designed to cater to a wide range of power management applications. This versatile component is a testament to ON Semiconductor's commitment to providing innovative solutions for power regulation in modern electronic devices.

Key Features

  • High Precision: The NCP11187A065PG offers high precision voltage regulation, ensuring stable and reliable performance for sensitive electronic components.
  • Versatile Applications: Ideal for use in consumer electronics, industrial systems, and telecommunication equipment, this IC can adapt to various power requirements.
  • Thermal Protection: With built-in thermal shutdown features, the NCP11187A065PG protects itself and the overall system from the dangers of overheating.
  • Low Standby Current: The device is designed for energy efficiency, with a low standby current that minimizes power consumption when in idle mode.
  • Compact Package: The IC comes in a compact surface-mount package, making it suitable for space-constrained applications.

Technical Specifications

Parameter Value Output Voltage Fixed Package / Case TO-220-7 (Formed Leads) Mounting Type Through Hole Operating Temperature -40°C to +125°C Series NCP1117

Applications

The NCP11187A065PG is suitable for a variety of applications, including but not limited to:

  • Power Supplies
  • Consumer Electronics
  • Industrial Control Systems
  • Telecommunication Devices
  • Automotive Electronics

With its reliable performance and ON Semiconductor's reputation for quality, the NCP11187A065PG is an excellent choice for designers and engineers looking to enhance the power management capabilities of their electronic projects.

You May Also Be Interested in

Richtek USA Inc.
SOT-23-6 AC DC Converters, Offline Switchers RoHS
Lowest to $0.4657
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP / Converter Offline Buck, Buck-Boost, Flyback Topology 120kHz 10-SSOP
Lowest to $1.1550
Chipown
200mA 820V 3.3V~24V SOP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $0.2246
Power Integrations
IC OFFLINE SW MULT TOP 24INSOP
Lowest to $2.8151
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 61kHz~69kHz DIP-8
Lowest to $0.3822
EG Micro
58.2kHz~61.8kHz 600V 7.5V~20V Half-Bridge SOP-16 AC DC Converters, Offline Switchers RoHS
Lowest to $0.4985
STMicroelectronics
ADVANCED QUASI-RESONANT OFFLINE
Need more? Email Us
Developer Microelectronics
Converter Offline Flyback Topology 60kHz~70kHz SOT-23-6
Lowest to $0.0763
Fremont Micro Devices USA
IC OFFLINE SWITCH FLYBACK 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess