EN
  • EN
  • DE

TPS2480PWR

Part No TPS2480PWR
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR HOT SWAP 9-20V 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Hot Swap Controller, Monitor
Number of Channels 1
Applications General Purpose
Features I2C, Latched Fault UVLO
Programmable Features Current Limit, Fault Timeout
Supply Voltage - Operating 9 V to 80 V
Temperature Range - Operating -40°C to 125°C
Operating Supply Current 1mA
Mounting SMD (SMT)
Case / Package 20-TSSOP
Feature Pins EN, PG, PROG, TIMER
Win Source Part Number 055503-TPS2480PWR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2480PWR CAD Model

Description

The TPS2480PWR is a sophisticated power protection device designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit (IC) is engineered to provide precise current monitoring and enhance the reliability of systems by offering overcurrent protection and programmable current limiting functionalities.

Key Features

  • Programmable Current Limit: The TPS2480PWR allows users to set the current threshold according to their system requirements, ensuring tailored protection for various applications.
  • High Accuracy: With its precise current sensing capability, the device ensures that the current levels are monitored with high accuracy, providing reliable data for system control and protection.
  • Fast Response Time: In the event of an overcurrent condition, the TPS2480PWR responds rapidly to prevent damage to the system, ensuring quick and effective protection.
  • Wide Operating Voltage Range: The device supports a broad range of input voltages, making it versatile for use in multiple applications, from portable devices to industrial systems.
  • Low Power Consumption: Designed with energy efficiency in mind, the TPS2480PWR consumes minimal power, which is crucial for battery-operated devices.
  • Thermal Shutdown: The built-in thermal shutdown feature provides additional protection by turning off the device if it exceeds the temperature threshold, preventing thermal damage.

Applications

The TPS2480PWR is suitable for a wide array of applications, including but not limited to:

  • Power supply protection
  • Hot-swap and hot-plug power management
  • Battery-powered equipment
  • Industrial and automotive systems
  • Data communication infrastructure

With its compact PowerPAD™ MSOP-10 package, the TPS2480PWR is designed for space-constrained applications, offering a high level of integration without sacrificing performance or reliability. Its robust feature set makes it an ideal choice for designers looking to enhance system safety and longevity through accurate current sensing and comprehensive protection mechanisms.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Monolithic Power Systems Inc.
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 38QFN
Lowest to $64.0299
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7416 $52.4496
14+ $7.1726 $100.4164
22+ $6.9484 $152.8648
30+ $6.7243 $201.7290
39+ $6.5001 $253.5039
52+ $5.8277 $303.0404
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess