EN
  • EN
  • DE

VIPER0PHDTR

Part No VIPER0PHDTR
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH MULT TOP 16SO / Converter Offline Buck, Buck-Boost, Flyback Topology 120kHz 16-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr STMicroelectronics
Series VIPer™ plus
Package Tape & Reel
Product Status Active
Output Isolation Either
Internal Switch(s) Yes
Voltage - Breakdown 800V
Topology Buck, Buck-Boost, Flyback
Voltage - Start Up 8 V
Voltage - Supply (Vcc/Vdd) 4.5V ~ 30V
Duty Cycle 80%
Frequency - Switching 120kHz
Power (Watts) 12 W
Fault Protection Current Limiting, Over Load, Over Temperature, Short Circuit
Control Features -
Temperature Range - Operating -40°C ~ 150°C (TJ)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Mounting Type Surface Mount
Base Product Number VIPER0
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356517-VIPER0PHDTR
Ultra Librarian 3D Model Ultra Librarian VIPER0PHDTR CAD Model

Description

The VIPER0PHDTR from STMicroelectronics stands out as a high-efficiency, offline converter with advanced features for robust power supply designs. This integrated circuit is part of the VIPerPlus family and is particularly well-suited for applications requiring a compact footprint, high reliability, and energy-saving operations.

Key Features

  • Energy Efficient: The VIPER0PHDTR boasts a low standby power consumption, making it an ideal choice for energy-sensitive applications. Its high-voltage capability ensures efficient handling of line variations and power fluctuations.
  • Advanced PWM Control: With its Pulse-Width Modulation (PWM) control, this device enables precise power delivery and improved stability across different loads and input conditions.
  • Built-in Protections: To safeguard against common electrical issues, the VIPER0PHDTR comes with multiple protection features including overvoltage, overload, short-circuit, and thermal shutdown mechanisms.
  • High Integration: The high level of integration reduces the need for external components, thereby simplifying the design and reducing the overall bill of materials (BOM).

Applications

The versatility of the VIPER0PHDTR makes it suitable for a wide range of applications, including:

  • Switch-mode power supplies (SMPS)
  • LED lighting drivers
  • Adapters and battery chargers
  • Standby and auxiliary power supplies

Technical Specifications

The device operates over a wide input voltage range and features a built-in 800 V avalanche-rugged power MOSFET. It supports both isolated and non-isolated topologies. The VIPER0PHDTR comes in a compact package, which is beneficial for space-constrained applications.

Conclusion

With its combination of energy efficiency, advanced control, comprehensive protections, and high integration, the STMicroelectronics VIPER0PHDTR is a robust solution for designers looking to create reliable and cost-effective power supplies. Its adaptability across various applications ensures that it remains a popular choice among industry professionals seeking performance and durability.

You May Also Be Interested in

Richtek USA Inc.
SOT-23-6 AC DC Converters, Offline Switchers RoHS
Lowest to $0.4657
Shenzhen Sunmoon Microelectronics Co., Ltd.
Converter Offline Buck Topology 60kHz DIP-8
Lowest to $0.4399
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 61kHz~69kHz DIP-8
Lowest to $0.3822
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 60kHz~70kHz DIP-8
Lowest to $0.2933
Developer Microelectronics
Converter Offline Flyback Topology 60kHz~70kHz SOT-23-6
Lowest to $0.0763
Chengdu Chip-Rail Microelectronics Co., Ltd.
60kHz~70kHz 300mW 10V~23V Flyback SOT-23-6 AC DC Converters, Offline Switchers RoHS
Lowest to $0.1173
EG Micro
58.2kHz~61.8kHz 600V 7.5V~20V Half-Bridge SOP-16 AC DC Converters, Offline Switchers RoHS
Lowest to $0.4985
Infineon Technologies
TO-220-5 Special Purpose Regulators RoHS
Need more? Email Us
Infineon Technologies
43kHz~100kHz 10V~25.5V 700V Flyback DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $0.5239

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess