EN
  • EN
  • DE

TPS53641RSBT

Part No TPS53641RSBT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CTRLR BUCK PWM 40WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Controller, Intel VR12, VR12.5
Voltage - Input 4.5 V to 20 V
Number of Outputs 1
Output Voltage 0.5 V to 2.5 V
Mounting SMD (SMT)
Case / Package 40-WQFN (5x5)
Win Source Part Number 143673-TPS53641RSBT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS53641RSBT CAD Model

Description

The TPS53641RSBT is a high-performance, multiphase synchronous buck controller from Texas Instruments, designed to meet the rigorous power demands of modern computing and telecommunications applications. This advanced power solution integrates smart features and robust technology to deliver efficient, reliable power management.

Key Features:

  • Input Voltage Range: The device supports a wide input voltage range, typically from 4.5V to 28V, making it versatile for various system designs and applications.
  • Output Voltage Adjustability: It offers an adjustable output voltage down to 0.6V with a precision reference voltage, allowing for fine-tuning to meet specific circuit requirements.
  • Efficiency: The TPS53641RSBT is designed for high efficiency, which is crucial for reducing heat and improving system reliability, especially in dense and thermally constrained environments.
  • Multiphase Capability: With multiphase operation, it can manage multiple interleaved power stages, which helps to reduce input and output ripple, improve transient response, and distribute thermal load.
  • Digital Control: The device features advanced digital control loops for precise voltage regulation and fast transient response, ensuring stable power delivery under varying load conditions.
  • Protection Features: It includes a comprehensive set of protection features such as overvoltage, undervoltage, overcurrent, and overtemperature protections to safeguard the system from various fault conditions.
  • Programmability: The TPS53641RSBT allows for programmability via PMBus, facilitating easy customization and real-time system monitoring.
  • Package: Available in a compact 40-pin VQFN (RSB) package, it is suitable for space-constrained applications while providing excellent thermal performance.

Applications:

Ideal for use in a wide array of applications, the TPS53641RSBT is particularly well-suited for powering high-performance processors, ASICs, FPGAs, and network processors found in enterprise servers, storage systems, data centers, and telecommunications equipment.

With its cutting-edge technology and flexible features, the TPS53641RSBT by Texas Instruments stands out as a top-tier power management solution for engineers looking to optimize their power systems for performance and reliability.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC REG LINEAR
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 2OUT 28SSOP
Lowest to $3.2830
Altera
IC REG CONV DDR 1OUT 46QFN
Lowest to $18.9180
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $12.7856
Analog Devices Inc.
IC PS TRPL PENTIUM III 20-TSSOP
Lowest to $2.0305
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $0.7583
Renesas Electronics America
IC PWM CONTROLLER 28QSOP
Lowest to $2.0097
Renesas Electronics America
IC REG CONV INTEL 2OUT 48TQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5397 $57.2382
13+ $7.8275 $101.7575
20+ $7.5829 $151.6580
28+ $7.3383 $205.4724
36+ $7.0937 $255.3732
48+ $6.3599 $305.2752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess