EN
  • EN
  • DE

ADP3155JRU-REEL

Part No ADP3155JRU-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC PS TRPL PENTIUM III 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Voltage - Input 12V
Number of Outputs 5
Voltage - Output 1.3 ~ 3.5V
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number ADP3155
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 42920-ADP3155JRU-REEL
Ultra Librarian 3D Model Ultra Librarian ADP3155JRU-REEL CAD Model

Description

The ADP3155JRU-REEL is a highly integrated power management integrated circuit (IC) from Analog Devices Inc., designed to provide efficient and reliable control for synchronous buck power supplies. This advanced IC is well-suited for a wide range of applications, including computing systems, telecommunications, and industrial equipment, where precision voltage regulation and power efficiency are paramount.

Key Features

  • High-Efficiency Synchronous Operation: The ADP3155JRU-REEL is optimized for synchronous rectification, delivering higher efficiency compared to traditional non-synchronous solutions, which is critical for reducing heat and improving system performance.
  • Programmable Frequency: Users can set the switching frequency of the PWM controller, allowing for flexibility in component selection and optimization of the power supply performance.
  • Voltage Monitoring: The device includes under-voltage lockout and power good output features, ensuring reliable operation by monitoring the output voltage and maintaining system integrity.
  • Soft Start Capability: The soft start function minimizes inrush current during startup, reducing stress on the power supply components and improving system longevity.
  • Compact Packaging: Offered in a small footprint, the ADP3155JRU-REEL is available in a TSSOP (Thin Shrink Small Outline Package) format, making it suitable for space-constrained applications.

Applications

The versatility of the ADP3155JRU-REEL makes it an ideal choice for a variety of applications, including:

  • Desktop and notebook computers
  • Servers and networking equipment
  • Graphics cards and gaming consoles
  • Industrial and instrumentation systems
  • DC-DC power supply modules

Quality and Reliability

Analog Devices Inc. is known for its high-quality products, and the ADP3155JRU-REEL is no exception. It is designed to meet the stringent requirements of modern electronic systems, ensuring long-term reliability and performance. The device is also available in a tape and reel package, which facilitates efficient assembly processes for high-volume production.

You May Also Be Interested in

Maxim Integrated
IC REG CONV LCD 1OUT SOT23-6
Need more? Email Us
Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us
Intersil
SINGLE BUCK AND DUAL LDO
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Analog Devices Inc.
IC PS TRPL PENTIUM III 20-TSSOP
Lowest to $2.0305
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Renesas Electronics America
IC REG IMVP8 NOTEBK 3OUT 40TQFN
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $12.7856
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0305 $60.9150
70+ $1.6655 $116.5850
110+ $1.6135 $177.4850
150+ $1.5616 $234.2400
195+ $1.5096 $294.3720
260+ $1.3537 $351.9620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,499 pieces
In Stock: 9,750 pieces Factory Stock: 9,749 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess