EN
  • EN
  • DE

0910CF15B0100001E

Part No 0910CF15B0100001E
Manufacturer Johanson Technology Inc.
Catalog RF Directional Coupler
Description RF DIR COUPLER 860-960MHZ 0805 / RF Directional Coupler General Purpose 860 ~ 960MHz 10 ± 1dB 0805 (2012 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless>RF Directional Coupler
Mfr Johanson Technology Inc.
Series -
Package Tape & Reel
Coupler Type Coupler, With Filter
Frequency 860 ~ 960MHz
Coupling Factor 10 ± 1dB
Applications General Purpose
Insertion Loss 1.2dB
Power - Max -
Isolation 30dB
Return Loss 20dB
Package / Case 0805 (2012 Metric)
Supplier Device Package 0805
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Standard Package 4,000 pcs
Win Source Part Number 1380440-0910CF15B0100001E
Ultra Librarian 3D Model Ultra Librarian 0910CF15B0100001E CAD Model

Description

The 1197577 is an RF directional coupler designed for general-purpose applications.

  • Manufacturer: Johanson Technology Inc.
  • Frequency Range: 860MHz to 960MHz
  • Coupling Factor: 10 ± 1dB
  • Insertion Loss: 1.2dB
  • Isolation: 30dB
  • Return Loss: 20dB
  • Package / Case: 0805 (2012 Metric)
  • Packaging: Tape & Reel (TR)
  • Standard Package Quantity: 4,000
  • REACH Status: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Anaren
COUPLER 10DB 2300-3700MHZ 0805
Lowest to $1.1888
AVX Corporation
DIRECTIONAL COUPLER 3550MHZ 0603
Need more? Email Us
M/A-Com Technology Solutions
Broadband CATV, Coupler 5-1000MHz | RF DIR COUPLER 5MHZ-1GHZ SM127
Lowest to $2.0813
Anaren
Hybrid Coupler 3 dB, 90°
Need more? Email Us
Anaren
COUPLER 90DEG 2000-2300MHZ 0805
Lowest to $0.4598
Anaren
COUPLER HYBRID 2300-2700MHZ 3DB
Lowest to $2.9105
M/A-Com Technology Solutions
RoHS Compliant, lead-free | RF DIR COUPLER 5MHZ-1.2GHZ 6SMD
Lowest to $7.2811
Mini-Circuits
RF DIR COUPLER 5MHZ-1GHZ 5SMD
Lowest to $5.5766
Anaren
COUPLER 90DEG 1700-2000MHZ 0805
Lowest to $1.6657

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess