Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54LS541
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 669815-SN54LS541J
Ultra Librarian 3D Model Ultra Librarian SN54LS541J CAD Model

Description

Product Overview: SN54LS541J from Texas Instruments

The SN54LS541J is a high-quality integrated circuit manufactured by Texas Instruments, renowned for its robust performance and versatility in various applications. This particular chip is an octal buffer and line driver designed to interface with 5V systems. With its LS (Low-Power Schottky) technology, it ensures efficient operation with low power consumption, making it an ideal choice for power-sensitive designs.

Key Features

  • Logic Type: Octal Buffer/Line Driver
  • Number of Channels: 8
  • Input Level: TTL
  • Output Level: TTL
  • Output Current: -15mA / 24mA
  • Supply Voltage: 4.5V to 5.5V
  • Operating Temperature Range: -55°C to 125°C
  • Package / Case: Ceramic Dual In-Line Package (CerDIP)
  • Mounting Type: Through Hole

The SN54LS541J features eight non-inverting buffers with 3-state outputs, which can be used both as a buffer and a line driver. This flexibility allows it to be used for driving bus lines or buffer memory address registers, which is essential in complex digital systems. The 3-state outputs can be placed in a high-impedance state, effectively disconnecting the output from the circuit, which is particularly useful in bus-oriented systems.

Applications

This device is commonly found in digital systems where signal integrity is crucial, such as:

  • Computer Systems
  • Bus Drivers
  • Memory Drivers
  • Data Transmission
  • Control Systems

The SN54LS541J is designed with a CerDIP package, ensuring high durability and reliability, even under extreme environmental conditions. This makes it suitable for military and aerospace applications where the operational temperature can vary widely.

As with all Texas Instruments products, the SN54LS541J is supported by a comprehensive set of technical documents, including datasheets, application notes, and design resources, which are available on the Texas Instruments website. These resources provide valuable information to designers and engineers, helping them to integrate this device into their projects effectively.

In summary, the SN54LS541J from Texas Instruments is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Its versatility, combined with low power consumption and robust performance, makes it a go-to choice for designers looking to create efficient and reliable digital systems.

You May Also Be Interested in

Texas Instruments
IC TXRX 8-9BIT NON-INV 24SOIC / Bus XCVR Single 8-CH 3-ST 24-Pin SOIC T/R
Need more? Email Us
ECAD model for SN74ABT853DWR
Texas Instruments
IC BUFF/DVR TRI-ST DUAL 20DIP / Buffer/Line Driver 8-CH Non-Inverting 3-ST Bipolar 20-Pin PDIP Tube
Lowest to $5.0958
ECAD model for SN74AS241AN
STMicroelectronics
Rad-Hard 16-bit transceiver, 3.3 to 5 V bidirectional level shifter transceiver
Need more? Email Us
ECAD model for RHRAC164245K1
Texas Instruments
IC REGISTERED TRANSCVR 24TSSOP / Bus XCVR Single 8-CH 3-ST 24-Pin TSSOP T/R
Lowest to $1.5071
ECAD model for SN74LVC543APWT
Texas Instruments
IC TXRX NON-INVERT 5.5V 56SSOP / Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-SSOP
Need more? Email Us
ECAD model for CY74FCT16543TPVC
Foxconn Optical Interconnect Technology, Inc.
TX/RX Optical Fiber 14.025Gbps 850nm
Lowest to $115.4926
ECAD model for AFBR-57F5AMZ-HP3
Texas Instruments
16-Bit Buffers/Line Drivers
Need more? Email Us
ECAD model for CY74FCT16244ATPACT
NXP / Nexperia
IC TXRX NON-INVERT 5.5V 20SSOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SSOP
Need more? Email Us
ECAD model for 74ABT245DB,112
Texas Instruments
OCTAL BUS TRANSCEIVERS AND REGISTERS
Need more? Email Us
ECAD model for SN74ABT646APWR

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.7110 $71.4220
4+ $29.3014 $117.2056
6+ $28.3857 $170.3142
8+ $27.4700 $219.7600
10+ $26.5544 $265.5440
13+ $23.8074 $309.4962
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9 pieces
MOQ: 2 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention