The SN54S132J from Texas Instruments is a high-performance integrated circuit that features four independent 2-input NAND Schmitt triggers. This semiconductor device is tailored for applications that require multiple Schmitt triggers with NAND logic functionality in a single package. The SN54S132J is part of the 54S series, known for their reliability and durability, making them suitable for a wide range of industrial and military applications.
Key Features and Benefits
- Versatility: The four independent Schmitt triggers provide design flexibility, allowing for multiple configurations within a single chip.
- Enhanced Signal Integrity: Schmitt trigger inputs offer improved noise immunity and clean switching, which is essential for applications operating in noisy environments.
- Fast Switching Speed: The SN54S132J is designed for high-speed operation, which is critical for timing-sensitive applications.
- Military-grade Quality: As part of the 54S series, this chip meets stringent military specifications for performance and reliability.
Technical Specifications
| Parameter |
Value |
| Logic Type |
NAND Schmitt Trigger |
| Number of Circuits |
4 |
| Input Type |
Schmitt Trigger |
| Supply Voltage - Max |
5.25 V |
| Supply Voltage - Min |
4.75 V |
| Operating Temperature |
-55°C to 125°C |
| Mounting Type |
Through Hole |
| Package / Case |
J-Lead Ceramic Package |
The SN54S132J is housed in a robust J-Lead Ceramic Package, ensuring its integrity in high-stress environments. The device operates over a wide temperature range, from -55°C to 125°C, which makes it suitable for extreme conditions. Whether used in communication systems, instrumentation, or control systems, the SN54S132J provides the functionality and performance needed for complex electronic designs.
For further information, datasheets, and support, visit the Texas Instruments official website or contact their customer support team.