EN
  • EN
  • DE

BSC072N08NS5

Part No BSC072N08NS5
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description Superior thermal resistance
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819709-BSC072N08NS5
Ultra Librarian 3D Model Ultra Librarian BSC072N08NS5 CAD Model

Description

The BSC072N08NS5 is an N-channel power MOSFET from Infineon Technologies, part of the OptiMOS™ 5 family, designed for high-efficiency power conversion and optimized for synchronous rectification in various applications.

Applications:

  • Synchronous rectification in switched-mode power supplies (SMPS).
  • DC-DC converters.
  • Motor control applications.
  • Load switches.
  • OR-ing applications in redundant power systems.

Features:

  • N-Channel MOSFET.
  • OptiMOS™ 5 technology for high efficiency.
  • Low on-resistance (RDS(on)) for reduced power loss.
  • Fast switching speed.
  • Avalanche rated.

Benefits:

  • Increased power efficiency.
  • Reduced heat generation.
  • Improved system reliability.
  • Compact and robust design.
  • Enhanced performance in high-frequency applications.

Additional Details:

The BSC072N08NS5 utilizes Infineon's OptiMOS™ 5 technology to achieve high efficiency and low power losses. Its N-channel configuration allows for straightforward implementation in various power conversion circuits. The extremely low on-resistance minimizes conduction losses, while the fast switching speed reduces switching losses, resulting in higher overall efficiency. This MOSFET is designed to handle high currents and voltages, making it suitable for demanding applications. The avalanche rating provides additional protection against voltage spikes, enhancing system reliability. It is typically supplied in a surface-mount package optimized for efficient heat dissipation. The device's construction incorporates features to enhance its robustness, such as protection against electrostatic discharge (ESD) and over-temperature conditions.

The datasheet for the BSC072N08NS5 provides detailed specifications including drain-source voltage, gate-source voltage, drain current, on-resistance, and thermal resistance. It also includes information on its switching characteristics and avalanche capability. Infineon provides application notes and design tools to support engineers in implementing the BSC072N08NS5 in various power conversion topologies. The MOSFET's performance is characterized over a wide range of temperatures and operating conditions, ensuring consistent operation in diverse applications.

You May Also Be Interested in

Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4375 $50.3125
85+ $1.1795 $100.2575
135+ $1.1426 $154.2510
185+ $1.1058 $204.5730
235+ $1.0689 $251.1915
315+ $0.9583 $301.8645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess