EN
  • EN
  • DE

PIC24F04KA201-I/SS

Part No PIC24F04KA201-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 4KB FLASH 20SSOP / MCU 16-bit PIC RISC 4KB Flash 2.5V/3.3V Automotive 20-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 24F
Packaging Tube
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 18
Program Memory Size 4KB (1.375K x 24)
Program Memory Type FLASH
RAM Size 512 x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 9x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 792205-PIC24F04KA201-I/SS
Popularity Medium
Supply and Demand Status Limited
Family Name PIC24F04KA201
Introduction Date May 26, 2009
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC24F04KA201-I/SS CAD Model

Description

Microchip Technology's PIC24F04KA201-I/SS Microcontroller

The PIC24F04KA201-I/SS is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide array of applications ranging from industrial controls to consumer electronics. This 16-bit MCU is part of Microchip's PIC24F series, known for its power efficiency and robust performance in compact designs.

Key Features

  • Core: The device features a 16-bit modified Harvard architecture that allows it to execute instructions efficiently, with a maximum speed of 32 MHz. It is equipped with a 17 x 17 hardware multiplier, which is ideal for mathematical computations.
  • Memory: With 4 KB of Flash memory, the PIC24F04KA201-I/SS provides ample space for firmware and application storage. It also boasts 512 bytes of RAM for data processing and temporary storage needs.
  • Power Management: This MCU is designed with power-saving in mind, featuring multiple power modes including Idle and Sleep modes, which help to minimize power consumption when the device is not in full operation.
  • Peripherals: The microcontroller includes a variety of built-in peripherals such as an I2C module for serial communication, two 16-bit timers, and up to 11 input/output pins that provide the flexibility needed for various interfacing requirements.
  • Analog Features: The device comes with an integrated 10-bit Analog-to-Digital Converter (ADC) with up to 4 channels, allowing it to interface directly with analog sensors and inputs.
  • Temperature Range: The operational temperature range of the PIC24F04KA201-I/SS is from -40°C to +85°C, ensuring reliability across different environmental conditions.
  • Package: It is available in a 20-pin SSOP package, which is suitable for space-constrained applications while still offering sufficient connectivity for most uses.

Applications

The versatility of the PIC24F04KA201-I/SS makes it an excellent choice for a variety of applications, including:

  • Automotive systems
  • Industrial automation and control systems
  • Consumer electronics
  • Medical devices
  • Power management systems

Overall, the PIC24F04KA201-I/SS by Microchip Technology offers a balanced combination of performance, power efficiency, and integrated features, making it a go-to solution for designers looking to optimize their embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
Lowest to $2.0975
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess