EN
  • EN
  • DE

LTC4367CDD#TRPBF

Part No LTC4367CDD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description SUPPLY PROTECTION CONTROLLER / Overvoltage, Undervoltage Protection PMIC 8-DFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Applications Overvoltage, Undervoltage Protection
Current - Supply 70µA
Voltage - Supply 2.5V ~ 60V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x3)
Base Product Number LTC4367
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1357333-LTC4367CDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4367CDD#TRPBF CAD Model

Description

Product Overview: LTC4367CDD#TRPBF by Analog Devices Inc.

The LTC4367CDD#TRPBF is a robust, high-performance surge stopper designed by Analog Devices Inc. to protect sensitive electronic equipment from damaging overvoltage and undervoltage conditions. This advanced circuit protection component is housed in a compact DFN package, making it an ideal solution for space-constrained applications where reliable power protection is essential.

The LTC4367 operates over a wide supply voltage range and is capable of withstanding surges up to 100V. It safeguards low voltage systems against high voltage faults up to 80V for a specified duration, ensuring that the electronic devices remain operational and secure. The component offers a controlled overvoltage lockout and undervoltage lockout with an adjustable threshold, providing designers with the flexibility to tailor the protection to the specific needs of their application.

Key features of the LTC4367CDD#TRPBF include its ability to control an external N-channel MOSFET to act as a switch, effectively disconnecting the load during fault conditions. The MOSFET ensures minimal voltage drop and low on-resistance, which translates into higher efficiency and reduced power dissipation. Additionally, the LTC4367 provides a 'FAULT' output signal that can be used to indicate an abnormal operating condition, allowing for immediate system response to potential threats.

Another important aspect of the LTC4367 is its built-in overcurrent protection. This feature works in conjunction with the surge stopper to prevent excessive current from flowing through the circuit, thereby preventing potential damage from current-induced stress.

With its robust design and advanced features, the LTC4367CDD#TRPBF is an excellent choice for applications such as automotive electronics, industrial control systems, avionics, and any other systems that require reliable protection against voltage transients. Analog Devices Inc. has engineered this product to deliver high reliability and performance, ensuring that your electronics are safeguarded in the most challenging environments.

Whether you're designing a new system or looking to enhance the protection of an existing one, the LTC4367CDD#TRPBF from Analog Devices Inc. stands out as a superior solution for comprehensive power supply protection.

You May Also Be Interested in

Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
ON Semiconductor
OTHERS / PMIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8292 $52.4628
21+ $4.7829 $100.4409
33+ $4.6335 $152.9055
45+ $4.4840 $201.7800
58+ $4.3345 $251.4010
78+ $3.8862 $303.1236
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess