EN
  • EN
  • DE

SN64BCT244N

Part No SN64BCT244N
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 20DIP / Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 64BCT
Package Tube
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 15mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number SN64B
Other Names TEXTISSN64BCT244N,2156-SN64BCT244N-TI
Standard Package 160
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260186-SN64BCT244N
Ultra Librarian 3D Model Ultra Librarian SN64BCT244N CAD Model

Description

Product Overview: SN64BCT244N Octal Buffer/Line Driver

The SN64BCT244N, crafted by Texas Instruments, is an integral component designed to provide octal buffer and line driver solutions with 3-state outputs. This device is specifically tailored to improve the performance and reliability of bus-oriented systems. With its robust design, the SN64BCT244N is capable of driving heavily loaded buses with capacitances of up to 30pF, ensuring seamless communication and data transfer within electronic systems.

Key Features

  • Wide Operating Voltage Range: The SN64BCT244N operates at a wide voltage range of 4.5V to 5.5V, making it versatile for various applications and compatible with many other logic families.
  • High-Drive Outputs: It boasts high-drive outputs (-32mA IOH, 64mA IOL), which are essential for overcoming the capacitance in high-speed, high-volume data transmission scenarios.
  • Low Power Consumption: The device is designed to consume low power, which is crucial for energy-saving in high-density applications.
  • 3-State Outputs: The 3-state outputs allow for connection to a bus-structured configuration. This feature enables multiple SN64BCT244Ns to share a common bus line without the risk of bus contention.

Applications

The SN64BCT244N is suitable for a wide range of applications, including:

  • Bus Interface or Signal Buffering in Microprocessor and Microcontroller-based systems.
  • Data Communication for Telecommunication and Networking Equipment.
  • Memory Address Driving where high current sink capability is required.
  • Input/Output Port Expansion, particularly in systems where additional buffering is necessary to maintain signal integrity.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the SN64BCT244N is no exception. It is built to meet or exceed the stringent industry standards, ensuring a reliable performance for critical applications. The device is available in a 20-pin DIP (Dual In-line Package), providing ease of integration into various circuit designs.

Overall, the SN64BCT244N from Texas Instruments is a high-quality, reliable solution for those in need of a robust octal buffer and line driver that can handle the demands of complex electronic systems.

You May Also Be Interested in

Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Need more? Email Us
Pericom
Lowest to $1.4079
Pericom
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2801 $50.9607
17+ $5.9735 $101.5495
26+ $5.7868 $150.4568
36+ $5.6001 $201.6036
47+ $5.4135 $254.4345
62+ $4.8534 $300.9108
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,280 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess