EN
  • EN
  • DE

SN65C1168

Part No SN65C1168
Manufacturer Texas Instruments
Description DUAL DIFFERENTIAL DRIVERS AND RECEIVERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1252596-SN65C1168
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN65C1168 CAD Model

Description

The SN65C1168 from Texas Instruments is a robust, dual line driver designed to meet the rigorous demands of professional electronic systems. This integrated circuit is part of TI's industry-leading line of interface products and is specifically engineered to deliver high-performance signal transmission with exceptional reliability.

Key Features

  • Differential Output: The SN65C1168 provides differential outputs, ensuring improved noise immunity and enabling the transmission of signals over longer distances without degradation.
  • Wide Supply Voltage Range: Operating from a wide supply voltage range, this line driver is versatile and can be integrated into a variety of systems with different power requirements.
  • Low Power Consumption: Designed with power efficiency in mind, the SN65C1168 minimizes power consumption, making it ideal for power-sensitive applications.
  • High Data Rates: Capable of supporting high data rates, the device is suitable for fast communication protocols, ensuring quick and efficient data transfer.
  • Robust Protection Features: The device includes protection against over-temperature and short-circuit events, safeguarding the hardware in adverse conditions.

Applications

The SN65C1168 is widely used in a range of applications where reliable data transmission is crucial. Its typical applications include:

  • Telecommunications equipment
  • Industrial control systems
  • Professional networking equipment
  • Data acquisition systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN65C1168 is no exception. It adheres to stringent quality control measures and is built to deliver consistent performance even under challenging environmental conditions.

Technical Specifications

The SN65C1168 operates over a temperature range of -40°C to 85°C and comes in a standard 8-pin DIP or SOIC package, making it easy to integrate into existing designs. Its balanced driver design allows for reduced electromagnetic interference (EMI), contributing to the overall signal integrity in noise-prone environments.

For detailed technical specifications, application notes, and support resources, please refer to the Texas Instruments official website or contact their customer support team.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.7502 $56.2506
7+ $15.3848 $107.6936
11+ $14.9041 $163.9451
14+ $14.4233 $201.9262
18+ $13.9425 $250.9650
24+ $12.5002 $300.0048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess