EN
  • EN
  • DE

SN65HVD01DRCR

Part No SN65HVD01DRCR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 10VSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 1/1 Transceiver Half RS422, RS485 10-VSON (3x3)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 10-VFDFN Exposed Pad
Case / Package 10-VSON (3x3)
Family Name 65HVD01
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-40499-2, 296-40499-1, -296-40499-1-ND, SN65HVD01DRCR-ND, 296-40499-6
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844398-SN65HVD01DRCR
Ultra Librarian 3D Model Ultra Librarian SN65HVD01DRCR CAD Model

Description

The SN65HVD01DRCR is a robust and efficient CAN (Controller Area Network) transceiver from Texas Instruments, designed to facilitate reliable communication in automotive and industrial applications. This particular model is part of the SN65HVD0x series, which are known for their high performance in data transmission over CAN networks.

Key Features

  • Bus Fault Protection: The device offers an impressive bus fault protection of ±36V, ensuring that the transceiver remains safe from electrical disturbances that can occur on the CAN bus.
  • Wide Operating Temperature Range: With an operating temperature range from -40°C to +125°C, the SN65HVD01DRCR is suitable for extreme environments, making it ideal for automotive and industrial applications.
  • High Speed: The transceiver supports CAN data rates up to 1 Mbps, enabling fast and efficient data communication.
  • Low Power Consumption: Its low current standby mode helps in minimizing power consumption when the device is not actively driving the bus.
  • Differential Signaling: It uses differential signaling to provide robust communication in noisy environments, which is critical for maintaining data integrity.

Applications

The SN65HVD01DRCR is versatile and can be used in a variety of applications including, but not limited to, automotive networks, industrial automation systems, building automation, and medical equipment. Its reliability and protective features make it an excellent choice for systems requiring a high degree of communication integrity and electrical robustness.

Package and Quality

This transceiver comes in a compact 8-pin SON package, which is not only space-efficient but also offers excellent thermal performance. Additionally, the SN65HVD01DRCR is designed to meet the stringent quality standards of Texas Instruments, ensuring reliable performance and longevity.

Ordering and Compliance

When ordering the SN65HVD01DRCR, it's crucial to consider the compliance with industry standards such as RoHS and to ensure that it meets the specific requirements of your application. For detailed specifications and ordering information, it is recommended to consult the Texas Instruments datasheet and support resources.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2282 $51.2486
55+ $1.8282 $100.5510
85+ $1.7711 $150.5435
117+ $1.7140 $200.5380
151+ $1.6568 $250.1768
202+ $1.4855 $300.0710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess