EN
  • EN
  • DE

SN65HVD1050MDREPG4

Part No SN65HVD1050MDREPG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features 1/1 Transceiver Half CANbus 8-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name 65HVD1050
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B4B
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896348-SN65HVD1050MDREPG4
Ultra Librarian 3D Model Ultra Librarian SN65HVD1050MDREPG4 CAD Model

Description

Product Overview: SN65HVD1050MDREPG4 by Texas Instruments

The SN65HVD1050MDREPG4 is a robust, high-performance CAN (Controller Area Network) transceiver module designed by Texas Instruments to facilitate reliable communication in automotive and industrial applications. This device is engineered to operate in harsh environments, providing differential transmit and receive capability to the CAN controller through the ISO 11898 standard physical layer requirements.

Key Features

  • High-Speed CAN Interface: Capable of transmitting and receiving at speeds of up to 1 Mbps, this transceiver is well-suited for high-speed data transfer requirements of modern control systems.
  • Protection Features: The SN65HVD1050MDREPG4 is equipped with cross-wire, over-voltage, loss of ground, and over-temperature protection mechanisms, ensuring robust performance and longevity in challenging conditions.
  • Wide Operating Voltage Range: It operates over a wide range of supply voltages from 3.3V to 5V, making it versatile for various electrical environments and compatible with mixed-voltage systems.
  • Low Power Consumption: With a low current standby mode, the device conserves power when not actively driving the CAN bus, making it an energy-efficient choice for power-sensitive applications.
  • Thermal Shutdown: The built-in thermal shutdown feature prevents damage from overheating, enhancing the transceiver's reliability and safety.
  • ESD Protection: Superior Electrostatic Discharge (ESD) protection reduces the risk of damage from static electricity, ensuring a more robust solution for industrial environments.

Applications

  • Automotive Networks
  • Industrial Control Systems
  • Building Automation
  • Factory Automation

The SN65HVD1050MDREPG4 from Texas Instruments is a testament to the company's commitment to providing high-quality, reliable components for sophisticated electronic systems. Its advanced protection features and capability to withstand extreme conditions make it an ideal transceiver for ensuring uninterrupted communication in critical applications. Whether it's for automotive electronics or factory automation, this product is designed to deliver performance and durability where it matters most.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6318 $50.9498
27+ $3.8005 $102.6135
41+ $3.6817 $150.9497
57+ $3.5630 $203.0910
73+ $3.4442 $251.4266
98+ $3.0879 $302.6142
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,206 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess