EN
  • EN
  • DE

ECS-8FMX-020-TR

Part No ECS-8FMX-020-TR
Manufacturer ECS Inc.
Catalog Oscillators
Description XTAL OSC XO 2.0000MHZ CMOS TTL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Estimated Pruduction Lead Time 40 Weeks
Features XO (Standard) CMOS, TTL Oscillator 5V Enable/Disable 4-SOJ, 5.08mm pitch
Manufacturer ECS Inc.
Series ECS-8FX
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 4-SOJ, 5.08mm pitch
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number Q4445979B, ECS8FMX020TR, XC1344CT, XC1344TR, XC1344DKR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 870086-ECS-8FMX-020-TR
Ultra Librarian 3D Model Ultra Librarian ECS-8FMX-020-TR CAD Model

Description

The ECS-8FMX-020-TR is a surface mount crystal oscillator manufactured by ECS Inc. It operates at a frequency of 20 MHz (020 denotes 20.000 MHz). The FMX series indicates a miniature SMD package designed for reflow soldering. The -TR suffix signifies that the component is supplied on tape and reel for automated pick-and-place assembly.

Applications:

  • Microcontrollers and microprocessors
  • Real-time clocks (RTCs)
  • Communication systems
  • Wireless modules
  • Embedded systems

Features:

  • Frequency: 20 MHz
  • Miniature SMD package
  • Surface mount technology
  • Tape and reel packaging
  • High frequency stability
  • Low aging

Benefits:

  • Provides a stable and accurate clock signal for various electronic circuits
  • Suitable for high-density PCB designs with its miniature size
  • Enables automated assembly with tape and reel packaging
  • Ensures reliable operation over a wide temperature range
  • Reduces frequency drift over time with low aging characteristics
  • Facilitates precise timing in digital systems

This crystal oscillator is a fundamental component for generating clock signals in digital circuits. Its small size, high stability, and automated assembly features make it ideal for modern electronic devices. ECS Inc. is a reputable manufacturer known for its reliable frequency control products.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 16.3840MHZ LVCMO
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6996 $51.7944
33+ $3.0356 $100.1748
52+ $2.9407 $152.9164
71+ $2.8459 $202.0589
91+ $2.7510 $250.3410
122+ $2.4664 $300.9008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,380 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess