EN
  • EN
  • DE

SN65HVD10QDG4

Part No SN65HVD10QDG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8SOIC  /  1/1 Transceiver Half RS422, RS485 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tube
Product Status Last Time Buy
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 35 mV
Data Rate 32Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 65HVD10
Other Names TEXTISSN65HVD10QDG4,2156-SN65HVD10QDG4
Standard Package 75
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261217-SN65HVD10QDG4
Ultra Librarian 3D Model Ultra Librarian SN65HVD10QDG4 CAD Model

Description

Product Overview: SN65HVD10QDG4 from Texas Instruments

The SN65HVD10QDG4 is a robust, 3.3-V differential bus transceiver component designed by Texas Instruments, catering to the demanding requirements of industrial communication systems. This high-performance integrated circuit is a part of the SN65HVD1x family, known for its reliability in facilitating long-distance data transmission over differential bus lines.

Key Features

  • Bus-Pin ESD Protection: The SN65HVD10QDG4 comes with an impressive Electrostatic Discharge (ESD) protection exceeding 16 kV on the bus pins, ensuring durability against electrical transients and enhancing system reliability.
  • Signaling Rates: Capable of signaling rates up to 1 Mbps, this transceiver is suitable for various applications that require moderate speed data transfer while maintaining signal integrity over long distances.
  • Low Power Consumption: With a low standby current, it is an ideal choice for power-sensitive applications, contributing to energy-efficient designs.
  • Wide Common-Mode Range: The device operates over a wide common-mode range of -7V to 12V, accommodating common voltage variations found in industrial environments, thus ensuring data integrity.
  • Thermal Shutdown Protection: The integrated thermal shutdown protection feature prevents the device from overheating, thus safeguarding the circuitry from thermal damage.
  • Failsafe Receiver: The failsafe receiver ensures a logic-high output when the bus is open, shorted, or idle, which simplifies network maintenance and troubleshooting.

Applications

The SN65HVD10QDG4 is widely used in industrial applications due to its robust design and performance characteristics. It is commonly found in:

  • Industrial Fieldbus Networks
  • Factory Automation and Process Control Systems
  • Building Automation
  • Networked Security Systems
  • Automotive Infotainment and Diagnostics

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the SN65HVD10QDG4 is no exception. It is manufactured using industry-leading techniques and subjected to rigorous testing to ensure it meets the high standards expected from TI products. The device is available in an SOIC-8 package, providing a compact and reliable solution for your communication needs.

Conclusion

The SN65HVD10QDG4 transceiver is a testament to Texas Instruments' dedication to providing high-quality, reliable components for industrial communication applications. With its robust feature set and strong protective measures, it stands as a top choice for designers looking to implement a dependable communication interface in their systems.

You May Also Be Interested in

Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7536 $52.5504
33+ $3.0799 $101.6367
51+ $2.9837 $152.1687
70+ $2.8874 $202.1180
90+ $2.7912 $251.2080
120+ $2.5024 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,817 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess