EN
  • EN
  • DE

SN65HVD234D

Part No SN65HVD234D
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC CAN TRANSCEIVER 3.3V 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol CAN
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 100mV
Data Rate 1Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 082137-SN65HVD234D
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Automotive, Industrial, Automation & Process Control, Sensing & Instrumentation, Motor Drive & Control, Robotics, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian SN65HVD234D CAD Model

Description

The SN65HVD234D is a high-performance, state-of-the-art product from Texas Instruments, a renowned global semiconductor design and manufacturing company.

  • Product Type: CAN (Controller Area Network) transceiver.
  • Function: Interface between a CAN protocol controller and the physical two-wire CAN bus.
  • Environment: Designed to operate in especially harsh environments.
  • Protection: Cross-wire, overvoltage and loss of ground protection from –27 V to 40 V and overtemperature protection.
  • Function: Dominant mode timeout function.
  • Power Consumption: Low power consumption.
  • Standby Current: Typical standby current of 370 µA.
  • Sleep Mode: Can be reduced to 1 µA in sleep mode.
  • Operating Temperature Range: -40°C to 125°C.
  • Common-Mode Range: Wide common-mode range of -2 V to 7 V.
  • Operating Voltage: 3.0 V to 3.6 V.
  • HBM ESD Protection: ±8 kV on the bus pins.
  • Data Rates: Supports data rates up to 1 Mbps.
  • Package: 8-pin SOIC package.
  • Standard Compliance: Fully compatible with ISO 11898-2.

You May Also Be Interested in

Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0400 $52.0000
105+ $0.9742 $102.2910
160+ $0.9413 $150.6080
230+ $0.8755 $201.3650
300+ $0.8426 $252.7800
375+ $0.8096 $303.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess