EN
  • EN
  • DE
  • IT

SN65HVD53DRG4

Part No SN65HVD53DRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 14SOIC  /  1/1 Transceiver Full RS422, RS485 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tape & Reel (TR)
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 50 mV
Data Rate 25Mbps
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number 65HVD53
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261350-SN65HVD53DRG4
Ultra Librarian 3D Model Ultra Librarian SN65HVD53DRG4 CAD Model

Description

Product Overview: SN65HVD53DRG4

The SN65HVD53DRG4 is a robust, 3.3V differential bus transceiver designed by Texas Instruments to facilitate communication on multipoint bus transmission lines. It is part of the SN65HVD53 series and is particularly suitable for balanced transmission lines and meets the requirements of the RS-485 and RS-422 serial protocols.

Key Features

  • Bus-Pin ESD Protection: The device offers an impressive Electrostatic Discharge (ESD) protection for bus pins, ensuring long-term reliability and stability in harsh electrical environments.
  • Low Power Consumption: With its low power consumption, the SN65HVD53DRG4 is ideal for energy-sensitive applications, contributing to the overall efficiency of the system it is integrated into.
  • Wide Common-Mode Range: The transceiver supports a wide common-mode range, making it flexible and reliable across various voltage levels that may be present on the bus lines.
  • Thermal Shutdown Protection: Inbuilt thermal shutdown protection prevents damage from overheating, thereby enhancing the longevity of the device.
  • High Impedance Receiver Input: The high impedance receiver input allows for up to 256 transceivers on the bus, which is beneficial for large network communication systems.

Applications

The SN65HVD53DRG4 is versatile in its applications, serving various industrial and commercial communication systems. It is commonly used in factory automation, building automation, and process control systems. Its reliability and data integrity make it a suitable choice for long-distance and high-speed data transmission.

Package and Quality

This transceiver comes in a SOIC-8 (D) package, which is widely accepted for surface mount technology (SMT). The SN65HVD53DRG4 is designed to meet or exceed the standards set by the industry, ensuring both quality and performance for the end-user.

With Texas Instruments' reputation for creating high-quality, reliable components, the SN65HVD53DRG4 stands as an excellent choice for developers and engineers looking for a dependable solution in differential signal transmission.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 1/1 8SOIC / 1/1 Transceiver Full LIN 8-SOIC
Lowest to $0.9380
Texas Instruments
IC TRANSCEIVER FULL 1/1 14SOIC / 1/1 Transceiver Full RS422, RS485 14-SOIC
Lowest to $3.1200
NXP / Nexperia
IC TRANSCEIVER 24DHVQFN / Transceiver LINbus 24-DHVQFN (5.5x3.5)
Lowest to $6.3209
Microchip Technology
AUTOMOTIE CAN TRX SO8 / 1/1 Transceiver Half CAN 8-SO
Lowest to $0.6620
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half CANbus 8-DFN (3x3)
Lowest to $0.7310
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 14SO / 1/1 Transceiver Half CANbus 14-SO
Lowest to $1.4631
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 8SO
Lowest to $13.0388
Texas Instruments
IC DRIVER 8/0 28PLCC / 8/0 Driver RS232, RS423 28-PLCC (11.51x11.51)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver LINbus 8-SOIC
Lowest to $1.7604

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4600 $60.0600
25+ $4.4800 $112.0000
39+ $4.3400 $169.2600
54+ $4.2000 $226.8000
69+ $4.0600 $280.1400
93+ $3.6400 $338.5200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,720 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess