EN
  • EN
  • DE
  • IT

SN65LBC174DW

Part No SN65LBC174DW
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description QUADRUPLE LOW-POWER DIFFERENTIAL LINE DRIVERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Driver
Protocol RS422, RS485
Number of Drivers/Receivers 4/0
Receiver Hysteresis 40mV
Data Rate 30Mbps
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 1252793-SN65LBC174DW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN65LBC174DW CAD Model

Description

Overview of Texas Instruments SN65LBC174DW

The SN65LBC174DW is a robust, quadruple differential line driver designed by Texas Instruments, renowned for its reliability and performance in demanding applications. This integrated circuit is part of the SN65LBC174 series, which is specifically engineered to provide optimal solutions for balanced transmission lines, making it an ideal choice for industrial communication systems and network interfaces.

Key Features

  • Electrical Interface: The device is compatible with the TIA/EIA-485-A standard, ensuring interoperability with a wide range of equipment.
  • High-Speed Operation: It supports data rates up to 30 Mbps, allowing for fast data transmission over long distances.
  • Thermal Shutdown Protection: The SN65LBC174DW includes a thermal shutdown feature that prevents damage from overheating, enhancing its durability and lifespan.
  • Low Power Consumption: Its low-power mode of operation makes it energy-efficient, which is particularly beneficial for battery-powered devices.
  • Differential Output: The device provides differential output, which increases noise immunity and allows for long cable runs without signal degradation.
  • Wide Operating Temperature: It is designed to operate over a broad temperature range from -40°C to 85°C, making it suitable for harsh industrial environments.

Applications

The SN65LBC174DW is versatile and can be used in a variety of applications that require high-speed data transmission and robust performance. Common applications include:

  • Industrial control systems
  • Building automation
  • Networked security cameras
  • Telecommunications equipment
  • Data acquisition systems

Package and Quality

This particular model comes in a SOIC (Small Outline Integrated Circuit) package with 20 pins, designated by the "DW" suffix in its part number. The package is designed for surface mount technology (SMT), which allows for a compact footprint on printed circuit boards (PCBs). Texas Instruments is committed to high-quality standards, and the SN65LBC174DW is no exception, ensuring reliable performance for critical communication systems.

You May Also Be Interested in

ON Semiconductor
LCD DISPLAY DRIVER
Lowest to $21.2474
Maxim Integrated
RS-232 TRANSCEIVER
Lowest to $0.3144
National Semiconductor (TI)
IC DRIVER 4/0 14SOIC
Lowest to $0.2615
Maxim Integrated
RS-485/RS-422 TRANSCVR / 1/1 Transceiver Full RS422, RS485 8-SOIC
Need more? Email Us
National Semiconductor (TI)
LINE DRIVER, 4 FUNC, 4 DRIVER, P
Lowest to $3.7344
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $1.8278
National Semiconductor (TI)
TELECOM IC, ETHERNET TRANSCEIVER
Need more? Email Us
Harris Corporation
RS-232 TRANSMITTER/RECEIVER / 2/2 Transceiver Full RS232 16-SSOP
Lowest to $13.8571
Infineon Technologies
IC TRANSCEIVER FULL 1/1 24SQFN
Lowest to $1.6442

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.2819 $66.4095
11+ $10.8979 $119.8769
16+ $10.5575 $168.9200
22+ $10.2169 $224.7718
29+ $9.8763 $286.4127
38+ $8.8546 $336.4748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 396 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess